6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C
CAPACITOR ALUM ELECT, 6800UF, 35V, 20%, SNAP IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
CAPACITOR ALUM ELECT, 6800UF, 35V, 20%, SNAP IN; CAPACITANCE:6800¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:35V; LIFE TIME @ TEMPERATURE:1000 HOU. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 6800UF 20% 35V SNAP
| DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-16485-ND | 26T5040 | 43877687 | LKG1V682MESBBK |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 6800Uf, 35V, 20%, Snap In; Capacitance Nichicon | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor | Leaded Capacitor |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |