Vishay Intertechnology, Inc. 100uF 200V 1.28 Ohm Capacitor MAL205952101E3

Description
Cap Aluminum Lytic 100uF 200V 20% (22 X 25mm) Snap-In 10mm 1.28 Ohm 530mA 5000h 105°C Bulk Product overview: MAL205952101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 1.28 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 1.28 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205952101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 200V 20% (22 X 25mm) Snap-In 10mm 1.28 Ohm 530mA 5000h 105°C Bulk Product overview: MAL205952101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 1.28 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 1.28 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205952101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 200V 1.28 Ohm Capacitor
58-MAL205952101E3
100uF 200V 1.28 Ohm Capacitor 58-MAL205952101E3
Cap Aluminum Lytic 100uF 200V 20% (22 X 25mm) Snap-In 10mm 1.28 Ohm 530mA 5000h 105°C Bulk Product overview: MAL205952101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 1.28 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 1.28 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205952101E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 200V 20% (22 X 25mm) Snap-In 10mm 1.28 Ohm 530mA 5000h 105°C Bulk Product overview: MAL205952101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 1.28 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 1.28 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205952101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL205952101E3 - 1005648-MAL205952101E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL205952101E3
1005648-MAL205952101E3
Aluminum Capacitors - MAL205952101E3 1005648-MAL205952101E3
Manufacturer: Vishay Win Source Part Number: 1005648-MAL205952101 E3 Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Mounting: Through Hole Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Impedance: 730 mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar ESR: 1.28 Ohm @ 100Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 530mA @ 100Hz Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1005648-MAL205952101E3
Packaging: Bulk
Voltage Rating: 200V
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Mounting: Through Hole
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Impedance: 730 mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
ESR: 1.28 Ohm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 530mA @ 100Hz
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4803PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4803PHBK-ND
Aluminum Electrolytic Capacitors 4803PHBK-ND
100µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.28Ohm @ 100Hz 10000 Hrs @ 105°C

100µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.28Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - Snap In 200volts 100uF 20% - 886-MAL205952101E3 - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Snap In 200volts 100uF 20%
886-MAL205952101E3
Aluminum Electrolytic Capacitors - Snap In 200volts 100uF 20% 886-MAL205952101E3
Aluminum Electrolytic Capacitors - Snap In 200volts 100uF 20%

Aluminum Electrolytic Capacitors - Snap In 200volts 100uF 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205952101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205952101E3
Capacitors - Aluminum Electrolytic Capacitors MAL205952101E3
CAP ALUM 100UF 20% 200V SNAP

CAP ALUM 100UF 20% 200V SNAP

Supplier's Site
Cap, 100Μf, 200V, Alu Elec, Snap-In; Capacitance Vishay - 57AC2442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 200V, Alu Elec, Snap-In; Capacitance Vishay
57AC2442
Cap, 100Μf, 200V, Alu Elec, Snap-In; Capacitance Vishay 57AC2442
CAP, 100µF, 200V, ALU ELEC, SNAP-IN; Capacitance:100µF; Voltage Rating:200V; Product Range:059 PLL-SI Series; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 100µF, 200V, ALU ELEC, SNAP-IN; Capacitance:100µF; Voltage Rating:200V; Product Range:059 PLL-SI Series; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 111977007 - Radwell International
Willingboro, NJ, United States
Capacitor
111977007
Capacitor 111977007
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, LEAD SPACE 10MM, 100UF, 200V, 22 X 27MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, LEAD SPACE 10MM, 100UF, 200V, 22 X 27MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL205952101E3 1005648-MAL205952101E3 4803PHBK-ND 886-MAL205952101E3 MAL205952101E3 57AC2442 111977007
Product Name 100uF 200V 1.28 Ohm Capacitor Aluminum Capacitors - MAL205952101E3 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In 200volts 100uF 20% Capacitors - Aluminum Electrolytic Capacitors Cap, 100Μf, 200V, Alu Elec, Snap-In; Capacitance Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 85 C (-13 to 185 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C612M100EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details