The Electrolytic Capacitor from the 056 PSM Series by Vishay features a capacitance of 10,000 µF with a tolerance of ±20% and a rated voltage of 40 V. It is designed for long life, with a useful life of 12,000 hours at 85 °C and a maximum ripple current capability. The capacitor has a low equivalent series resistance (ESR) of 0.038 ohms, making it suitable for applications requiring efficient energy storage and filtering. It is housed in a cylindrical aluminum case, insulated with a blue sleeve, and includes pressure relief on the top. This component is RoHS compliant and is applicable in general-purpose, industrial, and audio/video systems, as well as in standard and switched-mode power supplies. The capacitor is available in a snap-in configuration, facilitating easy installation.
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm @ 100Hz 12000 Hrs @ 85°C
056 PSM Snapin Aluminium Cap,40V,10000uF
056 PSM Snapin Aluminium Cap,40V,10000uF
CAP ALUM 10000UF 20% 40V SNAP
CAPACITOR ALUM ELEC, 10000UF, 40V; Capacitance:10000µF;
Electrolytic Capacitor, Long Life, 056 PSM Series, 10000 F, 20%, 40 V, 30 mm, 0.038 ohm RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 10000UF, 40V, PRODUCT RANGE:056 PSM SERIES; CAPACITANCE TOLERANCE: 20%, SNAP-IN, LIFETIME @ TEMPERATURE:12000 HOURS @ 85C; HEIGHT:40MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4785PHBK-ND | 1802043 | MAL205657103E3 | 18C4517 | 98K6742 | 24862973 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 10000Uf, 40V; Capacitance Vishay | Electrolytic Capacitor, Long Life, 056 Psm Series, 10000 F, 20%, 40 V, 30 Mm, 0.038 Ohm Rohs Compliant Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |