390uF 50V Aluminum Electrolytic Capacitor, 120mR ESR, 900mA Ripple, 105C Product overview: EEV-FK1H391Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 50V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 50V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1H391Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340536-EEV-FK1H391Q
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 0.543" (13.80mm)
Standard Package: 200
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Impedance: 120 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEV-FK
Ripple Current @ Low Frequency: 675 mA @ 120 Hz
Ripple Current @ High Frequency: 620 mA @ 100 kHz
CAPACITOR, ALUM ELECT SMD 390UF 50V 12.5X13.5. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 390UF 20% 50V SMD
Al Lytic Cap, SMT FK Series, 105C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEV-FK1H391Q | 1340536-EEV-FK1H391Q | 87502295 | EEV-FK1H391Q | 49W7697 |
| Product Name | 390uF 50V 900mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Smt Fk Series, 105C Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 390 microF | 390 microF | 1.35E7 microF | 390 microF |