Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Impedance: Not Required(ohm)
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
4700uF 40V Aluminum Electrolytic Capacitor, Radial, Through Hole Product overview: MAL205857472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4700uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4700uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205857472E3 can be used for catalog matching and distributor lookup.
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 20%, 40V,; CAPACITANCE:4700¦F; VOLTAGE RATING:40V; PRODUCT RANGE:058 PLL-SI SERIES; LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C; CAPACITANCE TOLERANCE:¦ 20%; DIAMETER:30MM; LEAD SPACING:10MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 20%, 40V,; Capacitance:4700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
CAP ALUM 4700UF 20% 40V SNAP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL205857472E3 | 4797PHBK-ND | 24862849 | 98K6775 | MAL205857472E3 | |
| Product Name | Connectors,Interconnects | Through-Hole 4700uF 40V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 4700Uf, 20%, 20%, 40V,; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Snap-In | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |