KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH476M450AM7AA

Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-15673-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-15673-ND
Aluminum Electrolytic Capacitors 399-15673-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 47Uf, 450V, Alu Elec, Radial; Capacitance Kemet - 87AC7308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 450V, Alu Elec, Radial; Capacitance Kemet
87AC7308
Cap, 47Uf, 450V, Alu Elec, Radial; Capacitance Kemet 87AC7308
CAP, 47UF, 450V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 47UF, 450V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 102168440 - Radwell International
Willingboro, NJ, United States
Capacitor
102168440
Capacitor 102168440
CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 47UF, 450V, 105C, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 47UF, 450V, 105C, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ESH476M450AM7AA
Aluminum Electrolytic Capacitors - Radial Leaded ESH476M450AM7AA
Aluminum Electrolytic Capacitors - Radial Leaded 450V 47uF 105C 2k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 450V 47uF 105C 2k Hour Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESH476M450AM7AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESH476M450AM7AA
Capacitors - Aluminum Electrolytic Capacitors ESH476M450AM7AA
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15673-ND 87AC7308 102168440 ESH476M450AM7AA ESH476M450AM7AA
Product Name Aluminum Electrolytic Capacitors Cap, 47Uf, 450V, Alu Elec, Radial; Capacitance Kemet Capacitor Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers