2500µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 96mOhm @ 120Hz 2000 Hrs @ 85°C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
CAP ALUM 2500UF 75V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW, ROHS COMPLIANT: YES, 1.375X4.125IN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGS252U075R4C-ND | 2002-CGS252U075R4C | CGS252U075R4C | 17259383 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |