Vishay Intertechnology, Inc. 47uF 400V 1.7 Ohm Capacitor MAL204316479E3

Description
Cap Aluminum Lytic 47uF 400V -10% to 50% (18 X 38mm) Axial 1.7 Ohm 450mA 15000h 85°C Bulk Product overview: MAL204316479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204316479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 400V -10% to 50% (18 X 38mm) Axial 1.7 Ohm 450mA 15000h 85°C Bulk Product overview: MAL204316479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204316479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 400V 1.7 Ohm Capacitor
58-MAL204316479E3
47uF 400V 1.7 Ohm Capacitor 58-MAL204316479E3
Cap Aluminum Lytic 47uF 400V -10% to 50% (18 X 38mm) Axial 1.7 Ohm 450mA 15000h 85°C Bulk Product overview: MAL204316479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204316479E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 400V -10% to 50% (18 X 38mm) Axial 1.7 Ohm 450mA 15000h 85°C Bulk Product overview: MAL204316479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204316479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2806673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806673
Aluminium Capacitors 2806673
Aluminium Capacitors Axial 47uF 400V

Aluminium Capacitors Axial 47uF 400V

Supplier's Site
Aluminium Capacitors - 2806672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806672
Aluminium Capacitors 2806672
Vishay MAL204316479E3 Capacitor

Vishay MAL204316479E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL204316479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204316479E3-ND
Aluminum Electrolytic Capacitors 56-MAL204316479E3-ND
47µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 15000 Hrs @ 85°C

47µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204316479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204316479E3
Capacitors - Aluminum Electrolytic Capacitors MAL204316479E3
CAP ALUM 47UF 400V AXIAL

CAP ALUM 47UF 400V AXIAL

Supplier's Site
Capacitor - 24857080 - Radwell International
Willingboro, NJ, United States
Capacitor
24857080
Capacitor 24857080
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 47UF, 400V, 10%, 18X38 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 47UF, 400V, 10%, 18X38 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 400V, Axial; Capacitance Vishay - 98K6712 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 400V, Axial; Capacitance Vishay
98K6712
Aluminum Electrolytic Capacitor, 47Uf, 400V, Axial; Capacitance Vishay 98K6712
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 400V, AXIAL; Capacitance:47µF; Voltage(DC):400V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 400V, AXIAL; Capacitance:47µF; Voltage(DC):400V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL204316479E3 2806673 2806672 56-MAL204316479E3-ND MAL204316479E3 24857080 98K6712
Product Name 47uF 400V 1.7 Ohm Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor, 47Uf, 400V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers