100uF 35V 20% Aluminum Electrolytic Capacitor SMD 300mR Product overview: EMVH350ADA101MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVH350ADA101MJA0
Win Source Part Number: 1177997-EMVH350ADA10
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: Alchip™- MVH
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 300mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): EMVH350ADA101MJA0G.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-2315-1,565-2315-
Ripple Current @ Low Frequency: 275.28 mA @ 120 Hz
Ripple Current @ High Frequency: 296 mA @ 100 kHz
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 35V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 130°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 35V SMD
CAPACITOR ALUM ELEC 100UF 35V 20%, SMD; CAPACITANCE:100ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:35V; LIFE TIME @ TEMPERATURE:1000 HOURS @ 125ªC. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EMVH350ADA101MJA0G | 1177997-EMVH350ADA101MJA0G | 23K4602 | EMVH350ADA101MJA0G | 19000763 |
| Product Name | SMD 100uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 100Uf 35V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con | Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |