Capacitors
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
ALUMINIUM ELECTROLYTIC CAPACITOR, SNAP IN, TOELRANCE: 20%, CAPACITANCE: 680UF, VOLTAGE RATING: 400V DC, 30X50MM, 2 PIN, MAX OPERATING TEMP: 85°C, RIPPLE CURRENT: 2.96A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 680UF 20% 400V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-ESMQ401VSN681MR50S | 565-2781-ND | 19001624 | ESMQ401VSN681MR50S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |