Vishay Intertechnology, Inc. Tantulum Capacitors M39003/01-2784

Description
376D685X9035B2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet
Description
376D685X9035B2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/01-2784 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2784
Tantulum Capacitors 3144-M39003/01-2784
376D685X9035B2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

376D685X9035B2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2784SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2784SP-ND
Tantalum Capacitors M39003/01-2784SP-ND
6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial

6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitor - 18384209 - Radwell International
Willingboro, NJ, United States
Capacitor
18384209
Capacitor 18384209
CAPACITOR, AXIAL, TANTALUM, 10%, 6.8UF, 35V, 4.7X12.04 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, TANTALUM, 10%, 6.8UF, 35V, 4.7X12.04 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - M39003/01-2784 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39003/01-2784
Tantalum Capacitors M39003/01-2784
CAP TANT 6.8UF 10% 35V AXIAL

CAP TANT 6.8UF 10% 35V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay - 46C0357 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay
46C0357
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay 46C0357
TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:200mA; Product Diameter:4.7mm RoHS Compliant: NA

TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:200mA; Product Diameter:4.7mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Radwell International Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3144-M39003/01-2784 M39003/01-2784SP-ND 18384209 M39003/01-2784 46C0357
Product Name Tantulum Capacitors Tantalum Capacitors Capacitor Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay
Features Military Standards
WVDC 35 volts 35 volts
Packing Method Bulk; Bulk Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details