Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.
2400µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 50mOhm @ 120Hz 2000 Hrs @ 85°C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
ALUMINUM ELECTROLYTIC CAPACITOR, 2400 UF CAPACITANCE, 100 VDC, -10% TO +75% TOLERANCE, 2000 HOUR LIFE, 5 AMP RIPPLE CURRENT, SCREW TERMINATION, 1.375-INCH DIAMETER, 4.125-INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGS242U100R4C | 338-4019-ND | 2002-CGS242U100R4C | 17568604 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2400 microF | 2400 microF | 2400 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | ||
| WVDC | 100 volts | 100 volts |