Panasonic Aluminium Capacitors EEVFK1C152Q

Description
Panasonic EEVFK1C152Q Capacitor
Request a Quote Datasheet
Description
Panasonic EEVFK1C152Q Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083396
Aluminium Capacitors 7083396
Panasonic EEVFK1C152Q Capacitor

Panasonic EEVFK1C152Q Capacitor

Supplier's Site
Aluminium Capacitors - 9213331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213331
Aluminium Capacitors 9213331
Ecap 1500uF 16V H13 Case FK SMD

Ecap 1500uF 16V H13 Case FK SMD

Supplier's Site
Capacitor - 43848352 - Radwell International
Willingboro, NJ, United States
Capacitor
43848352
Capacitor 43848352
CAPACITOR, ALUMINUM ELECTROLYTIC, 1500F, 16V, RADIAL, CAN - SMD, FK SERIES, LIFETIME @ TEMPERATURE:5000 HOURS @ 105C, OPERATING TEMPERATURE MIN:-55C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 1500F, 16V, RADIAL, CAN - SMD, FK SERIES, LIFETIME @ TEMPERATURE:5000 HOURS @ 105C, OPERATING TEMPERATURE MIN:-55C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 1500Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5189
Cap, 1500Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5189
CAP, 1500µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1500µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1500UF 16V H13 CASE FK SMD - 70068601 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1500UF 16V H13 CASE FK SMD
70068601
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1500UF 16V H13 CASE FK SMD 70068601
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1500UF 16V H13 CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1500UF 16V H13 CASE FK SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083396 9213331 43848352 85Y5189 70068601
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor Cap, 1500Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1500UF 16V H13 CASE FK SMD
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730286 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details