Cap Aluminum Lytic 220uF 40V 20% (10 X 30mm) Axial 0.7 Ohm 390mA 8000h 125°C Automotive Bulk Product overview: MAL211817221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211817221E3 can be used for catalog matching and distributor lookup.
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 700mOhm 4000 Hrs @ 125°C
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 40V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 40V, 20%, AXIAL; CAPACITANCE:220ªF; VOLTAGE RATING:40V; PRODUCT RANGE:118 AHT SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:10MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 220UF 20% 40V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL211817221E3 | 4141PHBK-ND | 18C4633 | 55529622 | MAL211817221E3 |
| Product Name | Automotive 220uF 40V 0.7 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 220Uf, 40V, 20%, Axial; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |