10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 50V 20%, SNAP-IN; Capacitance:10000µF;
CAP ALUM 10000UF 20% 50V SNAP
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10000UF, 50V, 20%, SNAP IN, POLAR, LEAD SPACE 10MM, 35X42MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-2899-ND | 60K8430 | EKMH500VSN103MA40T | 18990813 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 10000Uf 50V 20%, Snap-In; Capacitance United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |