Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211839109E3

Description
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4163PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4163PHCT-ND
Aluminum Electrolytic Capacitors 4163PHCT-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm 4000 Hrs @ 125°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4163PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4163PHTB-ND
Aluminum Electrolytic Capacitors 4163PHTB-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm 4000 Hrs @ 125°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2803406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803406
Aluminium Capacitors 2803406
Vishay MAL211839109E3 Capacitor

Vishay MAL211839109E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803408
Aluminium Capacitors 2803408
Aluminium Capacitors Axial 10uF 100V 20%

Aluminium Capacitors Axial 10uF 100V 20%

Supplier's Site
Singapore, Singapore
10uF 100V Capacitor
58-MAL211839109E3
10uF 100V Capacitor 58-MAL211839109E3
10uF 100V 20% Aluminum Electrolytic Capacitor, Axial, 11R ESR Product overview: MAL211839109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211839109E3 can be used for catalog matching and distributor lookup.

10uF 100V 20% Aluminum Electrolytic Capacitor, Axial, 11R ESR Product overview: MAL211839109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211839109E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1081325-MAL211839109E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1081325-MAL211839109E3
Capacitors - Aluminum Electrolytic Capacitors 1081325-MAL211839109E3
Win Source Part Number: 1081325-MAL211839109 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 118 AHT Package: Cut Tape (CT),Tape & Box (TB) Applications: Automotive Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 100 V Impedance: 9 Ohms ESR (Equivalent Series Resistance): 11Ohm Lifetime @ Temp.: 4000 Hrs @ 125°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" Dia x 0.709" L (6.50mm x 18.00mm) Alternative Parts (Cross-Reference): TVX2A100MAD; SKA100M100; TVX1J100MAD; TVX1H100MAD; SKA100M050; NLW10-150MAL2 118 39109 E3; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2222 118 39109,4163PHTB-NDR,4 163PHCT-NDR,4163PHTB ,222211839109,4163PH CT Ripple Current @ High Frequency: 72.8 mA @ 10 kHz

Win Source Part Number: 1081325-MAL211839109E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 118 AHT
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Automotive
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Impedance: 9 Ohms
ESR (Equivalent Series Resistance): 11Ohm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" Dia x 0.709" L (6.50mm x 18.00mm)
Alternative Parts (Cross-Reference): TVX2A100MAD; SKA100M100; TVX1J100MAD; TVX1H100MAD; SKA100M050; NLW10-150MAL2 118 39109 E3;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2222 118 39109,4163PHTB-NDR,4163PHCT-NDR,4163PHTB,222211839109,4163PHCT
Ripple Current @ High Frequency: 72.8 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial; Capacitance Vishay - 95C1248 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial; Capacitance Vishay
95C1248
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial; Capacitance Vishay 95C1248
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7838 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay
27X7838
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay 27X7838
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 118 Aht Series, 10 F, 20%, 100 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay - 04R7634 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 10 F, 20%, 100 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay
04R7634
Aluminium Electrolytic Capacitor, 118 Aht Series, 10 F, 20%, 100 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay 04R7634
Aluminium Electrolytic Capacitor, 118 AHT Series, 10 - F, - 20%, 100 V, 6.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 118 AHT Series, 10 - F, - 20%, 100 V, 6.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211839109E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211839109E3
Capacitors - Aluminum Electrolytic Capacitors MAL211839109E3
CAP ALUM 10UF 20% 100V AXIAL

CAP ALUM 10UF 20% 100V AXIAL

Supplier's Site
Capacitor - 34102117 - Radwell International
Willingboro, NJ, United States
Capacitor
34102117
Capacitor 34102117
ALUMINIUM ELECTROLYTIC CAPACITOR, 118 AHT SERIES, 10 - F, - 20%, 100 V, 6.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, 118 AHT SERIES, 10 - F, - 20%, 100 V, 6.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CAP ALUM 10UF 20% 100V AXIAL - 886-MAL211839109E3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 10UF 20% 100V AXIAL
886-MAL211839109E3
CAP ALUM 10UF 20% 100V AXIAL 886-MAL211839109E3
CAP ALUM 10UF 20% 100V AXIAL

CAP ALUM 10UF 20% 100V AXIAL

Supplier's Site
CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 1 - 70122988 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 1
70122988
CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 1 70122988
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Charge and Discharge Proof Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability Extended Temperature Range: 125°C (Usable Up to 150°C) Miniaturized, High CV-Product Per Unit Volume Compliant to RoHS Directive 2002/95/EC Applications: Automotive, Industrial and Telecommunication Smoothing, Filtering, Coupling, Decoupling, Timing For Use After Very Long Storage (10 Years) Without Voltage Applied Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant Outdoor Applications, e.g. Aerial Amplifiers

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Charge and Discharge Proof
  • Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability
  • Extended Temperature Range: 125°C (Usable Up to 150°C)
  • Miniaturized, High CV-Product Per Unit Volume
  • Compliant to RoHS Directive 2002/95/EC
    Applications:
  • Automotive, Industrial and Telecommunication
  • Smoothing, Filtering, Coupling, Decoupling, Timing
  • For Use After Very Long Storage (10 Years) Without Voltage Applied
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
  • Outdoor Applications, e.g. Aerial Amplifiers
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4163PHCT-ND 2803406 2803408 58-MAL211839109E3 1081325-MAL211839109E3 95C1248 04R7634 MAL211839109E3 34102117 886-MAL211839109E3 70122988
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 10uF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 118 Aht Series, 10 F, 20%, 100 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor CAP ALUM 10UF 20% 100V AXIAL CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 1
Applications Automotive Automotive; Automotive General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers