150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C
Al cap snapin GR series 400V 150uF
Al cap snapin GR series 400V 150uF
CAP ALUM 150UF 20% 400V SNAP
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 150UF, 400V, SNAP 2 PIN, 30X30MM. FREE 2 YEAR RADWELL WARRANTY
Snap in & Terminal / BULK
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-7836-ND | 7149301 | LGR2G151MELB30 | 108430739 | 89T3011 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Snap In & Terminal / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |