Kyocera Corporation Tantalum Capacitors F971V475MCCHT3

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F971V475MCCHT3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971V475MCCHT3DKR-ND
Tantalum Capacitors 478-F971V475MCCHT3DKR-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971V475MCCHT3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971V475MCCHT3CT-ND
Tantalum Capacitors 478-F971V475MCCHT3CT-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971V475MCCHT3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971V475MCCHT3TR-ND
Tantalum Capacitors 478-F971V475MCCHT3TR-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 35V, Case C; Capacitance Kyocera Avx - 60AC2948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 35V, Case C; Capacitance Kyocera Avx
60AC2948
Cap, Tant, Aec-Q200, 4.7Uf, 35V, Case C; Capacitance Kyocera Avx 60AC2948
CAP, TANT, AEC-Q200, 4.7UF, 35V, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 35V, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 35V, Case C; Capacitance Kyocera Avx - 60AC2947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 35V, Case C; Capacitance Kyocera Avx
60AC2947
Cap, Tant, Aec-Q200, 4.7Uf, 35V, Case C; Capacitance Kyocera Avx 60AC2947
CAP, TANT, AEC-Q200, 4.7UF, 35V, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 35V, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971V475MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971V475MCCHT3
Capacitors - Tantalum Capacitors F971V475MCCHT3
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site
Capacitor - 107788810 - Radwell International
Willingboro, NJ, United States
Capacitor
107788810
Capacitor 107788810
CAPACITOR, TANTALUM, 4.7UF, 35V, SURFACE MOUNT, 2312. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, TANTALUM, 4.7UF, 35V, SURFACE MOUNT, 2312. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - F971V475MCCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V475MCCHT3
Tantalum Capacitors F971V475MCCHT3
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-F971V475MCCHT3DKR-ND 478-F971V475MCCHT3CT-ND 60AC2948 F971V475MCCHT3 107788810 F971V475MCCHT3
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 4.7Uf, 35V, Case C; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 2.31E9 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers