United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG451ELL330MLN3S

Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1423-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1423-ND
Aluminum Electrolytic Capacitors 565-1423-ND
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

33µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 33Uf, 450V, 20%, Radial; Capacitance United Chemi-Con - 23K3664 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 450V, 20%, Radial; Capacitance United Chemi-Con
23K3664
Aluminum Electrolytic Capacitor 33Uf, 450V, 20%, Radial; Capacitance United Chemi-Con 23K3664
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 450V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 450V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG451ELL330MLN3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG451ELL330MLN3S
Capacitors - Aluminum Electrolytic Capacitors EKMG451ELL330MLN3S
CAP ALUM 33UF 20% 450V RADIAL

CAP ALUM 33UF 20% 450V RADIAL

Supplier's Site
Capacitor - 19005583 - Radwell International
Willingboro, NJ, United States
Capacitor
19005583
Capacitor 19005583
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 450V, 20%, RADIAL; CAPACITANCE:33 F; VOLTAGE RATING:450V; PRODUCT RANGE:KMG SERIES; CAPACITANCE TOLERANCE 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 450V, 20%, RADIAL; CAPACITANCE:33 F; VOLTAGE RATING:450V; PRODUCT RANGE:KMG SERIES; CAPACITANCE TOLERANCE 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-1423-ND 23K3664 EKMG451ELL330MLN3S 19005583
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 33Uf, 450V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details