Nichicon (America) Corporation Aluminum Electrolytic Capacitors LGU2E102MELB

Description
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2775-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2775-ND
Aluminum Electrolytic Capacitors 493-2775-ND
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,1Mf,250Vdc,20-% Tol,20+% Tol Nichicon - 54K5947 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Mf,250Vdc,20-% Tol,20+% Tol Nichicon
54K5947
Capacitor,1Mf,250Vdc,20-% Tol,20+% Tol Nichicon 54K5947
Capacitor,1mF,250VDC ,20-% Tol,20+% Tol

Capacitor,1mF,250VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitor - 224323247 - Radwell International
Willingboro, NJ, United States
Capacitor
224323247
Capacitor 224323247
CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF, 250V, SNAP, SIZE / DIMENSION1.181" DIA (30.00MM), HEIGHT - SEATED (MAX) 1.969" (50.00MM), RADIAL. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF, 250V, SNAP, SIZE / DIMENSION1.181" DIA (30.00MM), HEIGHT - SEATED (MAX) 1.969" (50.00MM), RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - LGU2E102MELB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LGU2E102MELB
Capacitors - Aluminum Electrolytic Capacitors LGU2E102MELB
CAP ALUM 1000UF 20% 250V SNAP

CAP ALUM 1000UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-2775-ND 54K5947 224323247 LGU2E102MELB
Product Name Aluminum Electrolytic Capacitors Capacitor,1Mf,250Vdc,20-% Tol,20+% Tol Nichicon Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details