Vishay Intertechnology, Inc. 470uF 16V 243mA Capacitor MAL211835471E3

Description
470uF 16V 20% Axial Al Electrolytic Cap, 125C, 243mA, 850mR Product overview: MAL211835471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 243mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 243mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211835471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 16V 20% Axial Al Electrolytic Cap, 125C, 243mA, 850mR Product overview: MAL211835471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 243mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 243mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211835471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 16V 243mA Capacitor
58-MAL211835471E3
470uF 16V 243mA Capacitor 58-MAL211835471E3
470uF 16V 20% Axial Al Electrolytic Cap, 125C, 243mA, 850mR Product overview: MAL211835471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 243mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 243mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211835471E3 can be used for catalog matching and distributor lookup.

470uF 16V 20% Axial Al Electrolytic Cap, 125C, 243mA, 850mR Product overview: MAL211835471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 243mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 243mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211835471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4118PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4118PHCT-ND
Aluminum Electrolytic Capacitors 4118PHCT-ND
CAP ALUM 470UF 20% 16V AXIAL

CAP ALUM 470UF 20% 16V AXIAL

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4118PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4118PHTB-ND
Aluminum Electrolytic Capacitors 4118PHTB-ND
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 850mOhm 4000 Hrs @ 125°C

470µF 16V Aluminum Electrolytic Capacitors Axial, Can 850mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial; Capacitance Vishay - 95C1238 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial; Capacitance Vishay
95C1238
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial; Capacitance Vishay 95C1238
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7828 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay
27X7828
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay 27X7828
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL, FULL REEL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL, FULL REEL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitor - 55522224 - Radwell International
Willingboro, NJ, United States
Capacitor
55522224
Capacitor 55522224
(PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL; CAPACITANCE:470µF; VOLTAGE RATING:16V; PRODUCT RANGE:118 AHT SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:4000 HOURS @ 125°C ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, AXIAL; CAPACITANCE:470µF; VOLTAGE RATING:16V; PRODUCT RANGE:118 AHT SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:4000 HOURS @ 125°C ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211835471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211835471E3
Capacitors - Aluminum Electrolytic Capacitors MAL211835471E3
CAP ALUM 470UF 20% 16V AXIAL

CAP ALUM 470UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211835471E3 4118PHCT-ND 95C1238 55522224 MAL211835471E3
Product Name 470uF 16V 243mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Axial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713241 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details