2200µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 41mOhm @ 120Hz 2000 Hrs @ 85°C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
CAP ALUM 2200UF 75V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 75V, +75, -10%, SCREW, CAPACITANCE:2200UF, VOLTAGE RATING:75V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-4018-ND | 2002-CGS222U075R2C | CGS222U075R2C | 17431584 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |