Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205859471E3

Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4802PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4802PHBK-ND
Aluminum Electrolytic Capacitors 4802PHBK-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 100Hz 10000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205859471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205859471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205859471E3
CAP ALUM 470UF 20% 100V SNAP

CAP ALUM 470UF 20% 100V SNAP

Supplier's Site
Capacitor - 157897293 - Radwell International
Willingboro, NJ, United States
Capacitor
157897293
Capacitor 157897293
CAPACITOR ALUM ELEC, 470UF, 100V; CAPACITANCE:470µF; PRODUCT RANGE:058 PLL-SI SERIES; POLARITY:POLAR; WORKING VOLTAGE, DC:100V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELEC, 470UF, 100V; CAPACITANCE:470µF; PRODUCT RANGE:058 PLL-SI SERIES; POLARITY:POLAR; WORKING VOLTAGE, DC:100V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Alum Elec, 470Uf, 100V; Capacitance Vishay - 18C4590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 470Uf, 100V; Capacitance Vishay
18C4590
Capacitor Alum Elec, 470Uf, 100V; Capacitance Vishay 18C4590
CAPACITOR ALUM ELEC, 470UF, 100V; Capacitance:470µF; Voltage(AC):-; Polarity:Polar; Series Name:058 PLL-SI; Product Length:-; Product Width:-; Product Range:058 PLL-SI Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 470UF, 100V; Capacitance:470µF; Voltage(AC):-; Polarity:Polar; Series Name:058 PLL-SI; Product Length:-; Product Width:-; Product Range:058 PLL-SI Series RoHS Compliant: Yes

Supplier's Site
Cap, 470Uf, 100V, Alu Elec, Snap-In Rohs Compliant Vishay - 64AJ4520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 100V, Alu Elec, Snap-In Rohs Compliant Vishay
64AJ4520
Cap, 470Uf, 100V, Alu Elec, Snap-In Rohs Compliant Vishay 64AJ4520
CAP, 470UF, 100V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 470UF, 100V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4802PHBK-ND MAL205859471E3 157897293 18C4590 64AJ4520
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Capacitor Alum Elec, 470Uf, 100V; Capacitance Vishay Cap, 470Uf, 100V, Alu Elec, Snap-In Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details