Capacitors
Win Source Part Number: 1349602-ESMQ451VSN47
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: SMQ
Package: Bulk
Size / Dimension: 1.181" Dia (30.00mm)
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 2.53 A @ 120 Hz
Ripple Current @ High Frequency: 3.618 A @ 50 kHz
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 450V SNAP
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 470UF, 450V, 30X40 MM. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-ESMQ451VSN471MR45S | 1349602-ESMQ451VSN471MR45S | 565-2797-ND | ESMQ451VSN471MR45S | 109753022 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor |
| Packing Method | Bulk; Bulk | Bulk | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |