Cap Tant Solid 10uF 20V 10% (4.7 X 12.04mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2286 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2286 can be used for catalog matching and distributor lookup.
176D106X9020B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
10µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 10UF 10% 20V AXIAL
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; CAPACITANCE:10µF; VOLTAGE RATING:20V; PRODUCT RANGE:M39003 SERIES; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55°C; ESR:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:186mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-M39003/01-2286 | 3144-M39003/01-2286 | M39003/01-2286SP-ND | M39003/01-2286 | 18393149 | 47F592 |
| Product Name | 10uF 20V Capacitor | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor | Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 20 volts | 20 volts | 20 volts |