Richardson RFPD Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 10 W Power Amplifier 2 - 6 GHz. The MAAP-010169 is a two stage MMIC power amplifier designed for broadband high power applications. It can be used as either a... | |
| 75 Ohm, 5V RF Amplifier. The MAAM-011117 provides high gain, low noise and low distortion amplification for 75 Ohm customer premises equipment (CPE). The MAAM-011117 incorporates a power-down function to... | |
| Amplifier, CATV Return Path Differential 5 - 300 MHz. The MAAM-011156 is a GaAs single stage differential amplifier assembled in a lead-free 3 mm 16-lead PQFN plastic package. This amplifier... | |
| Broadband CATV Amplifier 50 - 1000 MHz. M/A-COM’s MAAM-007807 CATV amplifier is a GaAs MMIC which exhibits low distortion in a miniature lead-free surface mount package. The MAAM-007807 employs a... | |
| CATV Return Path Amplifier 5 - 300 MHz. The MAAM-011184 is a 75 Ω single ended GaAs MMIC amplifier assembled in a lead-free MSOP8-EP package. This device provides high gain,... | |
| CATV Return Path Differential Amplifier 5-300 MHz. The MAAM-011185 is a balanced GaAs MMIC amplifier assembled in a lead-free 3 mm 16-lead PQFN plastic package. The amplifier is ideally suited... | |
| Differential CATV Variable Gain Amplifier 5 - 300 MHz. The MAAM-011186 is an integrated 2 stage differential amplifier with embedded digital step attenuator (DSA) assembled in a lead-free 7 mm... | |
| High Dynamic Range IF Amplifier 50-1000 MHz. The MAAM-009116 is a high dynamic range amplifier in a lead-free SOT-89 surface mount plastic package. It can be operated from a single... | |
| ICONICRF’s ICP1044P is a 3 stage MMIC power amplifier in a 6x6mm QFN package, fabricated using GaN on SiC technology. ICP1044P operates from 7.9-11GHz delivering 30W of output power, with... | |
| ICP0444P is a 3 stage MMIC power amplifier 50 Ohm matched in a flange package. Fabricated using a GaN on SiC process, the ICP0444P operates from 2 to 8GHz with... | |
| ICP1048P is a three stage MMIC power amplifier in flange package, fabricated using GaN on SiC technology. ICP1048P operates from 7.9 to 11GHz with 48.5dBm output power, 35% PAE and... | |
| ICP1137 is a 2-stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. ICP1137 operates from 2 GHz to 18 GHz with 37 dBm output power,... | |
| ICP1543 is a 3 stage MMIC broadband high power amplifier fabricated using GaN on SiC technology. The ICP1543 achieves 43dBm of saturated output power over 12 to 18 GHz in... | |
| ICP1747P is a packaged 3 stage MMIC power amplifier fabricated using GaN on SiC technology. ICP1747P operates from 14-18GHz with 47 dBm output power, 25% PAE and 22 dB small... | |
| ICP1940 is a 3-stage MMIC power amplifier achieving over 40dBm of saturated output power. Fabricated using GaN on SiC technology, ICP1940 operates from 17 to 21 GHz with over 30%... | |
| ICP2637 is a three stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. The PA operates from 23-31GHz with 37dBm output power, 20% PAE and... | |
| ICP2637P is a three stage MMIC power amplifier in a 5x5mm QFN package, fabricated using GaN on SiC technology. The PA operates from 23-31GHz with 37dBm output power, 25% PAE... | |
| ICP2840 is a Balanced Ka Band MMIC power amplifier achieving 39dBm of saturated output power in CW operation. Fabricated using on GaN SiC technology, ICP2840 operates from 27.5 to 31... | |
| ICP3543 is a four stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. The PA operates from 32-38GHz with 43dBm output power, greater than 15%... | |
| Low Noise Amplifier 22-38 GHz. The MAAL-011111 is a three stage 22 - 38 GHz GaAs MMIC low noise amplifier. This device has a small signal gain of 19 dB... | |
| MAALSS0042 is a high performance GaAs MMIC low noise amplifier in a lead-free SOIC 8-lead surface mount plastic package. The MAALSS0042 employs a monolithic 3-stage self bias design and a... | |
| MAALSS0044 is a high performance GaAs MMIC low noise amplifier in a lead-free SOIC-8 surface mount package. The MAALSS0044 employs a fully monolithic design which eliminates the need for external... | |
| MAAM-007724 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. | |
| MAAM-007796 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The Amplifier is designed to meet the high gain, high linearity and low noise requirements... | |
| MAAM-011231-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 50 GHz. The amplifier provides 15 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output... | |
| MAAM-011238 is an easy-to-use, wideband amplifier that operates from 100 kHz to 50 GHz. The amplifier provides 14 dB gain, 5 dB noise figure and 18.5 dBm of P3dB output... | |
| MAAM-011238-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 67.5 GHz. The amplifier provides 14 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output... | |
| MAAM-011275-DIE is an easy-to-use, wideband amplifier that operates from 30 kHz to 40 GHz. The amplifier provides 15 dB gain, 22 dBm output power and 5.3 dB noise figure. It... | |
| MAAM-011286-DIE is an easy-to-use, wideband amplifier that operates from 30 kHz to 44 GHz. The amplifier provides 16 dB gain, 22 dBm output power and 5.3 dB noise figure. It... | |
| MAAM-011326 is a broadband, low noise, high dynamic range, single stage MMIC amplifier covering 0.5 to 6 GHz. It is assembled in a lead-free 2 mm 8-LD PDFN package. The... | |
| MAAM26100 is a GaAs MMIC two stage high efficiency power amplifier. The MAAM26100 is a fully monolithic design which eliminates the need for external circuitry in 50-ohm systems. The MAAM26100... | |
| MAAM26100-B1 is a GaAs MMIC two stage high efficiency power amplifier in a small, lead-free, 7-lead ceramic package. The MAAM26100-B1 is a fully monolithic design which eliminates the need for... | |
| MAAM26100-P1 is a GaAs MMIC two stage high efficiency power amplifier in a lead-free high performance bolt down ceramic package. The MAAM26100-P1 is a fully monolithic design which eliminates the... | |
| MAAM71100 is a GaAs MMIC two stage high efficiency power amplifier. The MAAM71100 is a fully monolithic design for operation in 50-ohm systems, with an on-chip negative bias network which... | |
| MACOM amplifiers are used extensively in commercial and military electronics applications. MACOM produces low noise amplifiers (LNA) designed specifically for voice and data applications for the consumer and military market. | |
| MACOM designs, manufactures, and supports a wide variety of amplifiers for RF, microwave, and millimeter wave applications. We make broadband amplifiers, driver amplifiers, gain blocks, low noise amplifiers, and power... | |
| MACOM’s MAAM02350-A2 is a wide band, MMIC amplifier housed in a small, lead-free, 8-lead ceramic package. It includes two integrated gain stages and employs resistive feedback to obtain flat gain... | |
| MACOM’s MAAM28000 is a wide band, MMIC amplifier. It includes two distributed gain stages to obtain flat gain and a good, 50-ohm input and output impedance match over a very... | |
| MACOM's MAAM-008644 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The Amplifier is designed to meet the high gain, high linearity and low noise... | |
| MACOM's MAAM-009100 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAM-009100 employs a monolithic single stage design featuring a... | |
| MACOM's MAAM12000-A1 is a wide band, low noise, MMIC amplifier housed in a lead-free, small 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to... | |
| MACOM's MAAM28000-A1 is a wide band, MMIC amplifier housed in a small, lead-free, 8-lead ceramic package. It includes two distributed gain stages to obtain flat gain and a good, 50-ohm... | |
| MACOM's MAAM37000 die is a wide-band, low noise, MMIC amplifier. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good 50-ohm,... | |
| MACOM's MAAM37000-A1 is a wide-band, low noise, MMIC amplifier housed in a small, lead-free, 8-lead ceramic package. It includes two integrated gain stages and employs series inductive feedback to obtain... | |
| MACOM's MAAM71200 die is a wide-band, low noise, MMIC amplifier. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good, 50-ohm,... | |
| MACOM's MAAM71200-H1 is a wide band, low noise GaAs MMIC amplifier enclosed in a leadless ceramic package. The MAAM71200-H1 is a packaged version of MACOM's MAAM71200 low noise MMIC amplifier... | |
| MACOM's MAAMSS0001 is a GaAs PHEMT MMIC amplifier in a surface mount SOICN - 16 package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband... | |
| MACOM's MAAMSS0041 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free surface mount plastic package. The MAAMSS0041 employs a monolithic single stage design featuring a convenient... | |
| MACOM's MAAMSS0042 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead-free miniature surface mount plastic package. The MAAMSS0042 employs a monolithic single stage design featuring a... | |
| MACOM's MAAMSS0044 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband... | |
| MACOM's MAAMSS0060 CATV amplifier is a GaAs MMIC which exhibits low distortion in a lead free miniature surface mount plastic package. The MAAMSS0060 employs a monolithic single stage design featuring... | |
| Medium Power Amplifier, 71-86 GHz. The MAAM-011167 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 18 dB small signal gain. The input... | |
| Microchip ICP1040P is a 2 stage MMIC power amplifier in 6mm package, fabricated using GaN on SiC technology. ICP1040P operates from 7.9-11GHz with 41dBm output power, 40% typical PAE and... | |
| Microchip ICP1240P is a 3 stage MMIC power amplifier in package form, fabricated using GaN on SiC technology. ICP1240P operates from 6-18GHz with 40 dBm output power, >20% PAE and... | |
| Microchip’s ICP0349P is a 2 stage power amplifier, 50 ohm matched with integrated DC blocking capacitors packaged in a plastic QFN. Fabricated on a 0.25um GaN on SiC process, The... | |
| MICROCHIP’s ICP0444 is a three stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. The PA operates from 2 to 8GHz with 44dBm output power,... | |
| MICROCHIP’s ICP1040 is a two-stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. ICP1040 operates from 7.9 GHz – 11GHz with 41 dBm output power,... | |
| MICROCHIP’s ICP1937 is a three stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. The PA operates from 17-21GHz with 37dBm output power, 34% PAE... | |
| Miniature Broadband Gain Stage. MACOM Technology's MAAL-009120 broadband gain stage is a GaAs MMIC amplifier in a lead-free SC70-6LD (SOT-363) surface mount plastic package. The MAAL-009120 employs a monolithic 1-stage... | |
| Miniature Broadband Gain Stage. MACOM Technology's MAAL-010200 broadband gain stage is a GaAs MMIC amplifier in a lead-free SOT-89 surface mount plastic package. The MAAL-010200 employs a monolithic 1-stage self-biased... | |
| Optical Node RF Amplifier 50 - 1000 MHz. The MAAM-010333 provides high gain, low noise and low distortion amplification for optical node applications. The MAAM-010333 is fabricated using M/A-COM Technology... | |
| Power Amplifier, 4 W. The MAAP-011139-DIE is a 4-stage, 4 W power amplifier in bare die form. This power amplifier operates from 29 to 31 GHz and provides 24 dB... | |
| Power Amplifier, 71 - 86 GHz. The MAAP-011106 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 20 dB small signal gain. The... | |
| RF Driver Amplifier. The MAAM-009286 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity, as well as high gain in a lead-free miniature SOT-89 surface mount plastic package. | |
| RF Driver Amplifier; 250-4000 MHz. MACOM's MAAM-009560 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity performance over a >20 dB dynamic range, as well as featuring high... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The A515 RF amplifier is a discrete hybrid design, which uses thin film manufacture process for accurate performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays... | |
| The HMC-ALH244 is a two stage GaAs MMIC HEMT Low Noise Amplifier die which operates between 24 and 40 GHz. The amplifier provides 12 dB of gain, a noise figure... | |
| The HMC-C004 is a GaAs MMIC PHEMT Distributed Driver Amplifier in a miniature, hermetic module with replaceable SMA connectors which operates between 10 MHz and 20 GHz. The self-biased amplifier... | |
| The HMC-C024 is a GaAs MMIC PHEMT Distributed Driver Amplifier in a miniature, hermetic module with replaceable SMA connectors which operates between 10 MHz and 20 GHz. The amplifier provides... | |
| The HMC-C026 is a GaAs MMIC pHEMT Distributed Power Amplifier in a miniature, hermetic module with replaceable SMA connectors which operates between 2 and 20 GHz. The amplifier provides 31... | |
| The HMC-C048 is a GaAs MMIC pHEMT Low Noise Amplifier in a miniature, hermetic module which operates between 5 and 9 GHz. This high dynamic range low noise amplifier module... | |
| The HMC-C072 is a GaAs HBT Ultra Low Noise Amplifier in a miniature, hermetic module designed to operate between 6 and 12 GHz. This high dynamic range amplifier module provides... | |
| The HMC-C088 is a Successive Detection Log Video Amplifier (SDLVA) which operates from 1 to 20 GHz. The HMC-C088 provides a logging range of 59 dB. This product comes standard... | |
| The HMC5805ALS6 is a GaAs pHEMT MMIC Distributed Power Amplifier which operates between DC and 40 GHz. The amplifier provides 11.5 dB of gain, 29 dBm output IP3 and +24... | |
| The HMC625BLP5E is a digitally controlled variable gain amplifier which operates from DC to 5 GHz, and can be programmed to provide anywhere from 13.5 dB attenuation, to 18 dB... | |
| The HMC637BPM5E is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), cascode distributed power amplifier. The device is self biased in normal operation... | |
| The HMC753LP4E is a GaAs MMIC Low Noise Wideband Amplifier housed in a leadless 4x4 mm plastic surface mount package. The amplifier operates between 1 and 11 GHz, providing up... | |
| The HMC7950 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC). The HMC7950 is a wideband low noise amplifier that operates between 2... | |
| The HMC797APM5E is a GaAs MMIC pHEMT Distributed Power Amplifier which operates between DC and 22 GHz. The amplifier provides 13.5 dB of gain, 39 dBm output IP3 and +28... | |
| The HMC8120 is an integrated E-band, gallium arsenide (GaAs), pseudomorphic (pHEMT), monolithic microwave integrated circuit (MMIC), variable gain amplifier and/or driver amplifier that operates from 71 GHz to 76 GHz. | |
| The HMC8121 is an integrated E-band, gallium arsenide (GaAs), pseudomorphic (pHEMT), monolithic microwave integrated circuit (MMIC), variable gain amplifier and/or driver amplifier that operates from 81 GHz to 86 GHz. | |
| The HMC8205BF10 is a gallium nitride (GaN) broadband power amplifier delivering 45.5 dBm (35 W) with 38% power added efficiency (PAE) across an instantaneous bandwidth of 300 MHz to 6... | |
| The HMC8325 is an integrated E-band gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), low noise amplifier (LNA) chip that operates from 71 GHz to 86 GHz. The HMC8325 provides... | |
| The HMC8410 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.01 GHz to 10 GHz. | |
| The HMC8411LP2FE is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.01 GHz to 10 GHz. | |
| The HMC8411TCPZ-EP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.01 GHz to 10 GHz. | |
| The HMC8412 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.4 GHz to 11 GHz. | |
| The HMC8412CHIPS is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise amplifier that operates from 0.4 GHz to 10 GHz. The... | |
| The HMC8412TCPZ-EP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise, wideband amplifier that operates from 0.4 GHz to 11 GHz. | |
| The HMC8413 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.01 GHz to 9 GHz. | |
| The HMC8415LP6GE is a gallium nitride (GaN), power amplifier, delivering 40 W (46 dBm) with more than 37.5% power added efficiency (PAE) across a bandwidth of 9 GHz to 10.5... | |
| The HMC8500PM5E is a gallium nitride (GaN), broadband power amplifier delivering 10 W (40 dBm), typical, with up to 55% power added efficiency (PAE) across an instantaneous bandwidth of 0.01... | |
| The HMC907APM5E is a GaAs MMIC pHEMT Distributed Power Amplifier which operates between 0.2 and 22 GHz. This self-biased power amplifier provides 14 dB of gain, +40 dBm output IP3... | |
| The HMC943APM5E is a four stage, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), >1.5 W power amplifier that operates between 24 GHz to... | |
| The ICP1044 is a three stage MMIC power amplifier in bare die form, fabricated using GaN-on-SiC technology. ICP1044 operates from 7.9 to 11GHz with 44 dBm output power, 35% typical... | |
| The ICP1240 is a three stage MMIC power amplifier in bare die form, fabricated using GaN-on-SiC technology. ICP1240 operates from 6-18GHz with 41dBm output power, >16% PAE and 23dB typical... | |
| The ICP1639-1-110I is a three stage GaAs power amplifier MMIC with an operating frequency 14.5-17.5GHz. The PA has a pulsed saturated output power of 39dBm and a gain of 20dB. | |
| The LA17 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at... | |
| The LA7 limiting amplifier is a discrete hybrid design, which used thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at... | |
| The MAAL-010528 is a high performance X-band GaAs LNA, housed in a miniature, lead-free 3 mm PQFN surface mount plastic package. This MMIC operates from 8 to 12 GHz providing... | |
| The MAAL-010570 is a high dynamic range single stage MMIC LNA with excellent linearity and low noise figure designed for operation from 0.1 to 3.5 GHz. The LNA is packaged... | |
| The MAAL-010704 is a high dynamic range single stage MMIC LNA with excellent linearity and low noise figure designed for operation from 0.1 to 3.5 GHz. The LNA is packaged... | |
| The MAAL-010705 is a high dynamic range single stage MMIC LNA with excellent linearity and low noise figure designed for operation from 0.5 to 1.6 GHz. The LNA is packaged... | |
| The MAAL-010706 is a high dynamic range single stage MMIC LNA with excellent linearity and low noise figure designed for operation from 1.4 to 4.0 GHz. The LNA is packaged... | |
| The MAAL-011078 is a high dynamic range, single stage MMIC LNA with ultra low noise figure, high gain and excellent linearity. This amplifier is designed for operation from 700 MHz... | |
| The MAAL-011129 is an easy-to-use three stage low noise amplifier with high gain and broadband 50 Ω match. It is designed for operation from 18 to 31.5 GHz and housed... | |
| The MAAL-011130 is an easy-to-use, broadband, low noise amplifier with 19 dB typical gain from 2 to 18 GHz. The input and output are fully matched to 50 Ω with... | |
| The MAAL-011139 is an RF amplifier assembled in a SOT-89 plastic package. In a 75 Ohm CATV application, the amplifier provides 21.5 dB of flat gain while biased from 3... | |
| The MAAL-011141 is an easy to use, wideband low noise distributed amplifier die. It operates from DC to 28 GHz and provides 17.5 dB of linear gain, 16 dBm of... | |
| The MAAL-011141-DIE is an easy to use, wideband low noise distributed amplifier die. It operates from DC to 28 GHz and provides 17 dB of linear gain, 16 dBm of... | |
| The MAAL-011151 is an easy to use, wideband low noise distributed amplifier in a lead-free 5 mm 32-lead PQFN package. It operates from 2 to 18 GHz and provides 15... | |
| The MAAL-011151-DIE is an easy to use, wideband low noise distributed amplifier die. It operates from 2 to 18 GHz and provides 17 dB of linear gain, 16 dBm of... | |
| The MAAL-011181 is a wideband distributed low noise amplifier with an operating frequency range of 9 kHz to 20 GHz. This LNA typically has a 2.5 dB noise figure, 15... | |
| The MAAL-011181-DIE is a wideband distributed low noise amplifier with an operating frequency range of 9 kHz to 20 GHz. This LNA has a typical 2.5 dB noise figure, 15... | |
| The MAAL-011182 is a wideband distributed low noise amplifier with an operating frequency range of 2 to 20 GHz. This LNA has a 1.5 dB typical noise figure at 14... | |
| The MAAL-011182-DIE is a wideband distributed low noise amplifier with an operating frequency range of 2 to 20 GHz. This LNA has a 2.5 dB typical noise figure, 15 dB... | |
| The MAAL-011186 is an easy to use wideband low noise amplifier. It operates from 20 - 55 GHz and provides 2.5 dB noise figure, 22 dB gain and 14 dBm... | |
| The MAAL-011186-DIE is an easy to use wideband low noise amplifier. It operates from 20 - 60 GHz and provides 2.5 dB noise figure, 22 dB gain and 14 dBm... | |
| The MAAL-011188 is a compact surface mount, highly integrated 2-stage low noise amplifier (LNA). This LNA is designed for operation from 1 to 6 GHz and is housed in a... | |
| The MAAL-011204 is a high dynamic range, single stage MMIC LNA. With external matching networks it exhibits excellent low noise performance, low input impedance and high gain characteristics suitable for... | |
| The MAAL-011229-DIE is an easy to use wideband low noise amplifier. It operates from 17 to 55 GHz and provides 3.2 dB noise figure, 24 dB gain and 22 dBm... | |
| The MAAL-FR0001 is a 3 stage high performance GaAs wide band low noise amplifier designed to operate from 1 to 18 GHz. This amplifier has an exceptionally low noise figure... | |
| The MAAM-007501-SA2002 amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage PHEMT feedback amplifier design displays impressive performance... | |
| The MAAM-008863 provides high gain, low noise and low distortion amplification of the downstream CATV signal in fiber-to-the-home (FTTH) applications. This device is ideally suited for interfacing with the RF... | |
| The MAAM-009320 is a variable gain amplifier with 26.5 dB of gain control at 2.14 GHz. It has a good input IP3 performance over the full attenuation range. External matching... | |
| The MAAM-009455 is a GaAs MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. | |
| The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. | |
| The MAAM-010239 is a GaAs pHEMT MMIC amplifier in a lead-free 4mm 20-lead PQFN package. The amplifier is designed to meet the high gain, high linearity and low noise requirements... | |
| The MAAM-010355 is a GaAs MMIC amplifier in a lead-free TSSOP 16-lead exposed ground pad plastic package. The MMIC design is configured as two stages of differential amplifiers for broadband... | |
| The MAAM-010373 CATV amplifier is a GaAs MMIC that exhibits low distortion and high gain in a leadfree surface mount package. The MAAM-010373 employs a monolithic single stage design featuring... | |
| The MAAM-010399 is an integrated 3 stage differential amplifier with embedded voltage variable attenuator. This part is intended as the output amplifier in a downstream Edge QAM RF modulator. The... | |
| The MAAM-010513 is a 3-stage driver amplifier with excellent return losses, in a 5 mm laminate package allowing easy assembly. This amplifier product is fully matched to 50 ohms on... | |
| The MAAM-010617 RF driver amplifier is a GaAs MMIC which exhibits high linearity performance over a wide input power range of more than 20 dB. It’s tunable over a wide... | |
| The MAAM-010651 is a 3-stage, buffer amplifier with a 20 dBm output P1dB. The surface mount 3 mm QFN package allows easy assembly. This amplifier is fully matched to 50... | |
| The MAAM-011100 is an easy-to-use, broadband, general purpose variable gain amplifier. Its over 30 dB gain range is controlled by a single control pin and 50 Ω match is maintained... | |
| The MAAM-011101 operates from 4 to 20 GHz and features 16 dB typical gain and +18 dBm of output power. The input and output are fully matched to 50 Ω | |
| The MAAM-011109 is an easy-to-use, widebandamplifier that operates from 10 MHz - 40 GHz. Thedevice features 13 dB gain and +18 dBm of outputpower. Matching is 50 Ω with typical... | |
| The MAAM-011109-DIE is an easy-to-use, wideband amplifier that operates from DC - 50 GHz. This device features 15 dB gain and +20 dBm of output power. Matching is 50 Ω | |
| The MAAM-011112 is a 4-stage amplifier covering many bands from 20 to 37 GHz with good return losses, high gain, and good linearity. No external matching components are required. This... | |
| The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5 - 33.4 GHz. The amplifier provides 21 dB small signal... | |
| The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5-33.4 GHz. The amplifier provides 21 dB small signal gain. The... | |
| The MAAM-011162 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 18 dB of flat gain in both forward and reverse path applications. This amplifier provides... | |
| The MAAM-011163 is high gain, high linearity and low noise differential RF amplifier assembled in a SOIC-8EP plastic package. This amplifier provides 19 dB of flat gain with very low... | |
| The MAAM-011169 is a GaAs MMIC amplifier configured as two stages of differential amplifiers for broadband performance. It is optimized for very low distortion and noise figure in a 75... | |
| The MAAM-011206 is a versatile, DC - 15 GHz, Darlington amplifier, with 13.5 dB typical gain and 18 dBm of output power. The input and output are fully matched to... | |
| The MAAM-011220 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 18 dB of ultra flat gain while biased at either 8 or 5 volts. The... | |
| The MAAM-011229 is a 0.05 -4 GHz, high dynamic range MMIC LNA assembled in a lead-free 2 mm 8 Lead PDFN plastic package. The amplifier is internally matched to provide... | |
| The MAAM-011240 is high gain, high linearity and low noise differential RF amplifier assembled in a SOIC-8EP plastic package. This amplifier provides 17 dB of flat gain with very low... | |
| The MAAM-011251 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 15 dB of flat gain in both forward and reverse path applications. This amplifier provides... | |
| The MAAM-011258 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 12 dB of flat gain in both forward and reverse path applications. This amplifier provides... | |
| The MAAM-011289 is a 5 - 20 GHz MMIC amplifier with 16.5 dB small signal gain, PSAT of 21.5 dBm and high reverse isolation of 47 dB. The component requires... | |
| The MAAM-011290 is a 5 - 20 GHz MMIC amplifier with 20 dB small signal gain, PSAT of 20 dBm and high reverse isolation of 47 dB. The component requires... | |
| The MAAM-011300 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 17.5 dB of ultra flat gain while biased at either 5 or 8 volts. The... | |
| The MAAM-011305 is a broadband, low noise, high dynamic range, single stage MMIC gain block assembled in a lead-free 2 mm 8-LD PDFN plastic package. The amplifier is internally matched... | |
| The MAAM-011322 is a wideband high linearity driver amplifier packaged in a compact 3 mm 16-Lead SMT package. This driver amplifier provides 19 dB gain and 24 dBm OP1dB with... | |
| The MAAM-011324 is a wideband high linearity driver amplifier packaged in a compact 3 mm 16-Lead QFN package. This driver amplifier provides 17 dB gain and 26 dBm OP1dB with... | |
| The MAAM02350 is a wide band, MMIC amplifier. It includes two integrated gain stages and employs resistive feedBack to obtain flat gain and a good, 50 ohm input, and output... | |
| The MAAP-008516 is a three stage power amplifier, designed for WLAN applications. This power amplifier is available in a lead free 2.5 X 2 mm 14-Lead PQFN plastic package. The... | |
| The MAAP-008924 is a 3-stage, high linearity 1.2 W GaAs power amplifier in a 5mm, 20 lead PQFN package, allowing easy assembly. This PA product is fully matched to 50... | |
| The MAAP-010150 is a packaged linear power amplifier that operates over the range 10.0 - 15.35 GHz. The device typically provides 27 dB of gain and 42 dBm OIP3 with... | |
| The MAAP-010168 is a two stage MMIC power amplifier designed for broadband high power applications. It can be used as either a driver or an output stage amplifier. This device... | |
| The MAAP-010171 is a 2-stage, 8.0 W saturated S-band power amplifier in a 5mm 20 lead PQFN package, allowing easy assembly. This product is fully matched to 50 ohms on... | |
| The MAAP-010512 is a 4-stage, high linearity 1W power amplifier in a 7x7 mm laminate package, allowing easy assembly. This PA product is fully matched to 50 ohms on both... | |
| The MAAP-011027 is a 2-stage, 8 W saturated C-band power amplifier in a 5 mm 20 lead PQFN package, allowing for easy assembly. This product is fully matched to 50... | |
| The MAAP-011060 is a power amplifier module assembled in a 6 mm land grid array (LGA) that is self-contained with 50 Ω input and output terminals. The input and output... | |
| The MAAP-011145-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 17.65 to 19.75 GHz. The circuit provides... | |
| The MAAP-011146-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 21.15 to 23.65 GHz. The circuit provides... | |
| The MAAP-011161 is a packaged linear power amplifier that operates from 7.1 - 7.9 GHz. The device provides 22 dB gain and 46.5 dBm Output Third Order Intercept Point (OIP3)... | |
| The MAAP-011170 is a four stage 37-40 GHz packaged GaAs MMIC power amplifier that has a small signal gain of 27 dB with a +38 dBm Output Third Order Intercept. | |
| The MAAP-011193 is a packaged linear power amplifier that operates from 7.7 - 8.5 GHz. The device provides 20 dB gain and 46.5 dBm Output Third Order Intercept Point (OIP3)... | |
| The MAAP-011199 is a balanced 3 stage GaAs pHEMT MMIC power amplifier. The device operates from 80 to 100 GHz and provides typically 24 dBm of output power. The power... | |
| The MAAP-011202 is a packaged linear power amplifier that operates from 12.7 - 15.4 GHz. The device provides 30 dB gain and 41 dBm OIP3 with 2 W typical output... | |
| The MAAP-011232 is a 2-stage power amplifier with gain shut off, operating from 100 MHz to 3 GHz. For operation in the 100 MHz to 1 GHz frequency range no... | |
| The MAAP-011233 is a 4-stage, 4 W power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 28.5 to 31 GHz and provides... | |
| The MAAP-011246 is a 2 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27.5 to 31.5 GHz and provides... | |
| The MAAP-011250 is a balanced 4 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27.5 to 30 GHz and... | |
| The MAAP-011289 is a 3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 28 to 30 GHz and provides... | |
| The MAAP-011298 is a 2.3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27 to 31.5 GHz and provides... | |
| The PA512 0.5 watt RF power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This 2 stage GaAs FET transistor... |
| << Prev | Next >> |