MACOM RF Amplifiers SMA59

Description
RF Amplifier IC General Purpose 5MHz ~ 500MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA59-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA59-ND
RF Amplifiers 1465-SMA59-ND
RF Amplifier IC General Purpose 5MHz ~ 500MHz

RF Amplifier IC General Purpose 5MHz ~ 500MHz

Buy Now Datasheet
Gain Block - SMA59 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA59
Gain Block SMA59
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA59 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA59
RF and Wireless - RF Amplifiers SMA59
IC RF AMP GPS 5MHZ-500MHZ SMD

IC RF AMP GPS 5MHZ-500MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA59-ND SMA59 SMA59
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 500 MHz 5 to 500 MHz 5 to 500 MHz
Minimum Gain 11.5 dB ? to 11.5 dB
Maximum Gain 11.5 dB 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8833TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers - SE2597L-R - 028219-SE2597L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details