MACOM RF & MW Power Amplifier MAAP-011146-STD

Description
The MAAP-011146-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 21.15 to 23.65 GHz. The circuit provides 24 dB gain, 41 dBm OIP3, 2 W P1dB and 35 dBm saturated output power. The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part. This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 23 GHz band.
Request a Quote Datasheet
Description
The MAAP-011146-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 21.15 to 23.65 GHz. The circuit provides 24 dB gain, 41 dBm OIP3, 2 W P1dB and 35 dBm saturated output power. The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part. This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 23 GHz band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011146-STD - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011146-STD
RF & MW Power Amplifier MAAP-011146-STD
The MAAP-011146-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 21.15 to 23.65 GHz. The circuit provides 24 dB gain, 41 dBm OIP3, 2 W P1dB and 35 dBm saturated output power. The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part. This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 23 GHz band.

The MAAP-011146-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 21.15 to 23.65 GHz. The circuit provides 24 dB gain, 41 dBm OIP3, 2 W P1dB and 35 dBm saturated output power.

The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part.

This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 23 GHz band.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-011146-STD
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 21150 to 23650 MHz
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz Ultra Low Noise Amplifier - CMD319 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
750/870 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402E - Skyworks Solutions, Inc.
Specs
Minimum Gain 21 dB
Maximum Gain 22.5 dB
Noise Figure 3.5 dB
View Details