MACOM RF Amplifiers SMA28-2

Description
RF Amplifier IC General Purpose 5MHz ~ 1.6GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.6GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA28-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA28-2-ND
RF Amplifiers 1465-SMA28-2-ND
RF Amplifier IC General Purpose 5MHz ~ 1.6GHz

RF Amplifier IC General Purpose 5MHz ~ 1.6GHz

Buy Now Datasheet
Gain Block - SMA28-2 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA28-2
Gain Block SMA28-2
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA28-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA28-2
RF and Wireless - RF Amplifiers SMA28-2
IC RF AMP GPS 5MHZ-1.6GHZ SMD

IC RF AMP GPS 5MHZ-1.6GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA28-2-ND SMA28-2 SMA28-2
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1600 MHz 10 to 1500 MHz 5 to 1600 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7210SM, 25-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7210SM - Marki Microwave LLC
Specs
Frequency Range 25000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package - MGVA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 40 to 3000 MHz
View Details
3 suppliers
Low Noise Amplifier Systems - NLAS-6000-40000-55-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 55 dB
View Details
Specs
Applications RF Microwave
Frequency Range 300 to 2500 MHz
Minimum Gain 8.5 dB
View Details