mmTron Inc. mmW Power Amplifier TMC315-D

Description
37-43 GHz Power Amplifier
Request a Quote
Description
37-43 GHz Power Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - TMC315-D - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
TMC315-D
mmW Power Amplifier TMC315-D
37-43 GHz Power Amplifier

37-43 GHz Power Amplifier

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC315-D
Product Name mmW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 37000 to 40000 MHz
Maximum Gain 23 dB
Output Power 37 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7420SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Noise Amplifiers - NLA-100-6000-16-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details