Skyworks Solutions, Inc. RF & MW LNA SKY67161-306LF

Description
The SKY67161-306LF is a GaAs pHEMT and HBT two-stage, Low-Noise Amplifier (LNA) with active bias and high linearity performance. The pHEMT front end of the device provides an ultra-low Noise Figure (NF) while the HBT output stage provides high gain, linearity, and efficiency. The SKY67161-306LF operates in the frequency range of 0.6 to 1.1 GHz and is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package
Request a Quote
Description
The SKY67161-306LF is a GaAs pHEMT and HBT two-stage, Low-Noise Amplifier (LNA) with active bias and high linearity performance. The pHEMT front end of the device provides an ultra-low Noise Figure (NF) while the HBT output stage provides high gain, linearity, and efficiency. The SKY67161-306LF operates in the frequency range of 0.6 to 1.1 GHz and is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - SKY67161-306LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY67161-306LF
RF & MW LNA SKY67161-306LF
The SKY67161-306LF is a GaAs pHEMT and HBT two-stage, Low-Noise Amplifier (LNA) with active bias and high linearity performance. The pHEMT front end of the device provides an ultra-low Noise Figure (NF) while the HBT output stage provides high gain, linearity, and efficiency. The SKY67161-306LF operates in the frequency range of 0.6 to 1.1 GHz and is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package

The SKY67161-306LF is a GaAs pHEMT and HBT two-stage, Low-Noise Amplifier (LNA) with active bias and high linearity performance. The pHEMT front end of the device provides an ultra-low Noise Figure (NF) while the HBT output stage provides high gain, linearity, and efficiency. The SKY67161-306LF operates in the frequency range of 0.6 to 1.1 GHz and is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SKY67161-306LF
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 1100 MHz
Maximum Gain 38 dB
Output Power 24.5 dBm
Noise Figure 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Sky5® Front-end Module for 4G and 5G Applications - SKY58261-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad LGA
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-75000-110000-38-36 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 38 dB
View Details