MACOM RF Amplifiers SMA66

Description
RF Amplifier IC General Purpose 5MHz ~ 1.25GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.25GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA66-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA66-ND
RF Amplifiers 1465-SMA66-ND
RF Amplifier IC General Purpose 5MHz ~ 1.25GHz

RF Amplifier IC General Purpose 5MHz ~ 1.25GHz

Buy Now Datasheet
Gain Block - SMA66 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA66
Gain Block SMA66
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA66
RF and Wireless - RF Amplifiers SMA66
IC RF AMP GPS 5MHZ-1.25GHZ SMD

IC RF AMP GPS 5MHZ-1.25GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA66-ND SMA66 SMA66
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1250 MHz 10 to 1200 MHz 5 to 1250 MHz
Minimum Gain 23.5 dB ? to 23.5 dB
Maximum Gain 23.5 dB 23.5 dB 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - SE2604L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 32 dB
View Details
4 suppliers
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 0.1000 to 1000 MHz
View Details
3 suppliers
RF Amplifiers - BGM15MA12E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, W-CDMA
Frequency Range 1700 to 2200 MHz
View Details
2 suppliers