MACOM RF Amplifiers SMA70-3

Description
RF Amplifier IC General Purpose 15MHz ~ 300MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 15MHz ~ 300MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA70-3-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA70-3-ND
RF Amplifiers 1465-SMA70-3-ND
RF Amplifier IC General Purpose 15MHz ~ 300MHz

RF Amplifier IC General Purpose 15MHz ~ 300MHz

Buy Now Datasheet
Gain Block - SMA70-3 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA70-3
Gain Block SMA70-3
The A70-3 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A70-3 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA70-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA70-3
RF and Wireless - RF Amplifiers SMA70-3
IC RF AMP GPS 15MHZ-300MHZ SMD

IC RF AMP GPS 15MHZ-300MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA70-3-ND SMA70-3 SMA70-3
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 15 to 300 MHz 20 to 250 MHz 15 to 300 MHz
Minimum Gain 8 dB ? to 8 dB
Maximum Gain 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1841SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details