Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers MMA015AA

Description
Win Source Part Number: 1028344-MMA015AA Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 Test Frequency: 14GHz Frequency: 0Hz ~ 14GHz Gain: 15dB Current - Supply: 115mA P1dB: 19dBm Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1028344-MMA015AA Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 Test Frequency: 14GHz Frequency: 0Hz ~ 14GHz Gain: 15dB Current - Supply: 115mA P1dB: 19dBm Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1028344-MMA015AA
RF/IF and RFID - RF Amplifiers 1028344-MMA015AA
Win Source Part Number: 1028344-MMA015AA Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 Test Frequency: 14GHz Frequency: 0Hz ~ 14GHz Gain: 15dB Current - Supply: 115mA P1dB: 19dBm Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology

Win Source Part Number: 1028344-MMA015AA
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 1
Test Frequency: 14GHz
Frequency: 0Hz ~ 14GHz
Gain: 15dB
Current - Supply: 115mA
P1dB: 19dBm
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology

Buy Now Datasheet
RF & MW Driver Amplifier - MMA015AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MMA015AA
RF & MW Driver Amplifier MMA015AA
DC-14 GHz, Power-Selectable Wideband Amplifier. MMA015AA is a general purpose wideband amplifier for applications across DC-14 GHz. Four different output power levels can be achieved by selecting different bonding options. At the highest power level, MMA015AA has ~19 dBm power with less than ±0.5 dB power flatness across the band. Gain varies less than 1 dB from -40°C to +85°C. MMA015AA is self-biased with a single positive voltage.

DC-14 GHz, Power-Selectable Wideband Amplifier. MMA015AA is a general purpose wideband amplifier for applications across DC-14 GHz. Four different output power levels can be achieved by selecting different bonding options. At the highest power level, MMA015AA has ~19 dBm power with less than ±0.5 dB power flatness across the band. Gain varies less than 1 dB from -40°C to +85°C. MMA015AA is self-biased with a single positive voltage.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
MMA015AA
RF and Wireless - RF Amplifiers MMA015AA
IC RF AMP 0HZ-14GHZ

IC RF AMP 0HZ-14GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1028344-MMA015AA MMA015AA MMA015AA
Product Name RF/IF and RFID - RF Amplifiers RF & MW Driver Amplifier RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 14000 MHz 0.0 to 14000 MHz 0.0 to 14000 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 13 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
RF Amplifiers - 3157-ZHL-100W-52-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF, VHF
Frequency Range 50 to 500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers - 448-BGA7P220E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers