Microchip Technology, Inc. RF & MW Power Amplifier MMA053AA

Description
MMA053AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier die that operates between DC and 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm of output power at 3 dB compression, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test equipment applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 Ohm, facilitating easy integration into multi-chip modules (MCMs).
Request a Quote
Description
MMA053AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier die that operates between DC and 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm of output power at 3 dB compression, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test equipment applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 Ohm, facilitating easy integration into multi-chip modules (MCMs).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MMA053AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MMA053AA
RF & MW Power Amplifier MMA053AA
MMA053AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier die that operates between DC and 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm of output power at 3 dB compression, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test equipment applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 Ohm, facilitating easy integration into multi-chip modules (MCMs).

MMA053AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier die that operates between DC and 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm of output power at 3 dB compression, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test equipment applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 Ohm, facilitating easy integration into multi-chip modules (MCMs).

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
MMA053AA
RF and Wireless - RF Amplifiers MMA053AA
IC RF AMP GPS 0HZ-8GHZ DIE

IC RF AMP GPS 0HZ-8GHZ DIE

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA053AA MMA053AA
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 0.0 to 8000 MHz 0.0 to 8000 MHz
Maximum Gain 17 dB 17 dB
Output Power 29 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
1850-1915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65374-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1850 to 1915 MHz
Minimum Gain 39 dB
View Details
2 suppliers