RF Amplifier IC General Purpose 20MHz ~ 550MHz
The LA7 limiting amplifier is a discrete hybrid design, which used thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the input, and a single stage bipolar transistor feedback amplifier at the output. An RF choke is used for DC power supply decoupling. Both To-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Win Source Part Number: 1028575-SMLA7
Category: RF/IF and RFID>RF Amplifiers
Series: SMLA7
Package: Tray
Standard Package: 1
Test Frequency: 20MHz ~ 550MHz
Frequency: 20MHz ~ 550MHz
Gain: 12.5dB
Noise Figure: 7.5dB
Current - Supply: 54mA
P1dB: 12dBm
RF Type: General Purpose
Voltage - Supply: 15V
Package / Case: 4-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-SMLA7
IC RF AMP GPS 20MHZ-550MHZ SMD
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-SMLA7-ND | SMLA7 | 1028575-SMLA7 | SMLA7 |
| Product Name | RF Amplifiers | Gain Block | RF/IF and RFID - RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |||
| Applications | General Purpose | RF Microwave | ||
| Frequency Range | 20 to 550 MHz | 50 to 500 MHz | 20 to 550 MHz | 20 to 550 MHz |
| Minimum Gain | 12.5 dB | 12.5 dB | ? to 12.5 dB | |
| Maximum Gain | 12.5 dB | 12.5 dB | 12.5 dB | 12.5 dB |