MACOM RF Amplifiers SMRA66

Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMRA66-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMRA66-ND
RF Amplifiers 1465-SMRA66-ND
RF Amplifier IC General Purpose 5MHz ~ 1GHz

RF Amplifier IC General Purpose 5MHz ~ 1GHz

Buy Now Datasheet
Gain Block - SMRA66 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMRA66
Gain Block SMRA66
The RA66 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 3 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The RA66 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 3 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMRA66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMRA66
RF and Wireless - RF Amplifiers SMRA66
IC RF AMP GPS 5MHZ-1GHZ

IC RF AMP GPS 5MHZ-1GHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMRA66-ND SMRA66 SMRA66
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1000 MHz 10 to 1000 MHz 5 to 1000 MHz
Minimum Gain 37 dB ? to 37 dB
Maximum Gain 37 dB 37 dB 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2962TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 20000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details