Skyworks Solutions, Inc. InGaP Cascadable Amplifier 0.1–6 GHz SKY65015-70LF

Description
The SKY65015 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65015 is 0.1 to 6 GHz. A populated evaluation board is available upon request.
Request a Quote Datasheet
Description
The SKY65015 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65015 is 0.1 to 6 GHz. A populated evaluation board is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65015-70LF - Skyworks Solutions, Inc.
Irvine, CA, United States
InGaP Cascadable Amplifier 0.1–6 GHz
SKY65015-70LF
InGaP Cascadable Amplifier 0.1–6 GHz SKY65015-70LF
The SKY65015 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65015 is 0.1 to 6 GHz. A populated evaluation board is available upon request.

The SKY65015 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65015 is 0.1 to 6 GHz.
A populated evaluation board is available upon request.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65015-70LF
064687-SKY65015-70LF
RF Amplifiers - SKY65015-70LF 064687-SKY65015-70LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064687-SKY65015-70LF Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 18dB Noise Figure: 4.2dB P1dB: 17dBm (50.1mW) RF Type: DBS, HLAN, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 120mA Alternative Parts (Cross-Reference): SGA-7489Z; SKY65015-70LF-TR500; SKY65015-70; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064687-SKY65015-70LF
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 18dB
Noise Figure: 4.2dB
P1dB: 17dBm (50.1mW)
RF Type: DBS, HLAN, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 120mA
Alternative Parts (Cross-Reference): SGA-7489Z; SKY65015-70LF-TR500; SKY65015-70;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
RF Amplifiers - 863-1062-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1062-6-ND
RF Amplifiers 863-1062-6-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

Buy Now Datasheet
RF Amplifiers - 863-1062-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1062-1-ND
RF Amplifiers 863-1062-1-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

Buy Now Datasheet
RF Amplifiers - 863-1062-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1062-2-ND
RF Amplifiers 863-1062-2-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65015-70LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65015-70LF
RF and Wireless - RF Amplifiers SKY65015-70LF
IC AMP DBS 100MHZ-6GHZ SOT89-3

IC AMP DBS 100MHZ-6GHZ SOT89-3

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65015-70LF 064687-SKY65015-70LF 863-1062-6-ND SKY65015-70LF
Product Name InGaP Cascadable Amplifier 0.1–6 GHz RF Amplifiers - SKY65015-70LF RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 100 to 6000 MHz 0.0 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 18 dB 18 dB 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB 18 dB 18 dB
Noise Figure 4.2 dB 4.2 dB 4.2 dB
Package Type Surface Mount; Plugin; SOT-89, 4-pin SOT-89-3 Surface Mount; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

Si8920AD-IS Isolated Amplifier - Si8920AD-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7138 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 821 MHz
View Details
Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY55242-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 34-pin
View Details
2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details