Skyworks Solutions, Inc. 800 to 900 MHz High-Efficiency 4 W Power Amplifier SKY66295-11

Description
Please note: SKY66295-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66295-21 SKY66295-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66295-11 is part of a high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
Please note: SKY66295-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66295-21 SKY66295-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66295-11 is part of a high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 to 900 MHz High-Efficiency 4 W Power Amplifier - SKY66295-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
800 to 900 MHz High-Efficiency 4 W Power Amplifier
SKY66295-11
800 to 900 MHz High-Efficiency 4 W Power Amplifier SKY66295-11
Please note: SKY66295-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66295-21 SKY66295-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66295-11 is part of a high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Please note: SKY66295-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66295-21

SKY66295-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66295-11 is part of a high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF & MW Power Amplifier - SKY66295-11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66295-11
RF & MW Power Amplifier SKY66295-11
SKY66295-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66295-11 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

SKY66295-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.

The SKY66295-11 is part of high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site Datasheet
RF Amplifiers - 863-1893-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1893-2-ND
RF Amplifiers 863-1893-2-ND
RF Amplifier IC LTE 800MHz ~ 900MHz 16-MCM (5x5)

RF Amplifier IC LTE 800MHz ~ 900MHz 16-MCM (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY66295-11
933931-SKY66295-11
RF Amplifiers - SKY66295-11 933931-SKY66295-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933931-SKY66295-11 Features: RF Amplifier IC LTE 800MHz ~ 900MHz 16-LGA (5x5) Package: 16-LFLGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-LGA (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Other Part Number: 863-1893-6, 863-1893-1, 863-1893-2

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933931-SKY66295-11
Features: RF Amplifier IC LTE 800MHz ~ 900MHz 16-LGA (5x5)
Package: 16-LFLGA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-LGA (5x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Other Part Number: 863-1893-6, 863-1893-1, 863-1893-2

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66295-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66295-11
RF and Wireless - RF Amplifiers SKY66295-11
IC AMP LTE 800MHZ-900MHZ 16MCM

IC AMP LTE 800MHZ-900MHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66295-11 SKY66295-11 863-1893-2-ND 933931-SKY66295-11 SKY66295-11
Product Name 800 to 900 MHz High-Efficiency 4 W Power Amplifier RF & MW Power Amplifier RF Amplifiers RF Amplifiers - SKY66295-11 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 800 to 900 MHz 800 to 900 MHz 800 to 900 MHz 800 to 900 MHz
Minimum Gain 34.5 dB 28 dB ? to 28 dB
Maximum Gain 34.5 dB 34 dB 28 dB 28 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - SE2604L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 32 dB
View Details
4 suppliers
Si8920BD-IS Isolated Amplifier - Si8920BD-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
Dual Band 802.11a/g/n/ac Wireless LAN Front End - SE5516A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Specs
Applications RF Microwave
View Details