RF Amplifier IC General Purpose 200MHz ~ 2.8GHz
IC RF AMP GPS 200MHZ-2.8GHZ SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-SMPA38-2-ND | SMPA38-2 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 200 to 2800 MHz | 200 to 2800 MHz |
| Minimum Gain | 28.5 dB | ? to 28.5 dB |
| Maximum Gain | 28.5 dB | 28.5 dB |