MACOM Gain Block SMA38

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA38 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA38
Gain Block SMA38
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA38-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA38-ND
RF Amplifiers 1465-SMA38-ND
RF Amplifier IC General Purpose 5MHz ~ 2.05GHz

RF Amplifier IC General Purpose 5MHz ~ 2.05GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA38 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA38
RF and Wireless - RF Amplifiers SMA38
IC RF AMP GPS 5MHZ-2.05GHZ SMD

IC RF AMP GPS 5MHZ-2.05GHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA38 1465-SMA38-ND SMA38
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 10 to 2000 MHz 5 to 2050 MHz 5 to 2050 MHz
Maximum Gain 8.5 dB 9.5 dB 9.5 dB
Output Power 18 dBm 19 dBm
Noise Figure 7.7 dB 6.5 dB
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7425TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details