Skyworks Solutions, Inc. 2.0-3.0 GHz High Linearity, Active Bias Low-Noise Amplifier SKY67023-396LF

Description
The SKY67023-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and very high (+39.5 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high gain, <0.9 dB low noise figure, and excellent amplifier linearity. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the user the ability to externally adjust supply current and power down the device with an integrated enable/disable circuit. Supply voltage is applied to the RFOUT/VDD pin and RFIN pin through an RF choke inductor. Also the VBIAS pin is connected to VDD supply through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 ( Amplifier Enable) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. The SKY67023-396LF operates in the frequency range of 2.0 to 3.0 GHz. For 0.6 to 1.2 GHz operation, the SKY67021-396LF should be used, and for 1.6 – 2.2 GHz the pin-compatible SKY67022-396LF is offered. For lowest possible broadband noise figure the SKY67151-396LF is recommended. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package.
Request a Quote Datasheet
Description
The SKY67023-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and very high (+39.5 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high gain, <0.9 dB low noise figure, and excellent amplifier linearity. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the user the ability to externally adjust supply current and power down the device with an integrated enable/disable circuit. Supply voltage is applied to the RFOUT/VDD pin and RFIN pin through an RF choke inductor. Also the VBIAS pin is connected to VDD supply through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 ( Amplifier Enable) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. The SKY67023-396LF operates in the frequency range of 2.0 to 3.0 GHz. For 0.6 to 1.2 GHz operation, the SKY67021-396LF should be used, and for 1.6 – 2.2 GHz the pin-compatible SKY67022-396LF is offered. For lowest possible broadband noise figure the SKY67151-396LF is recommended. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0-3.0 GHz High Linearity, Active Bias Low-Noise Amplifier - SKY67023-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
2.0-3.0 GHz High Linearity, Active Bias Low-Noise Amplifier
SKY67023-396LF
2.0-3.0 GHz High Linearity, Active Bias Low-Noise Amplifier SKY67023-396LF
The SKY67023-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and very high (+39.5 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high gain, <0.9 dB low noise figure, and excellent amplifier linearity. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the user the ability to externally adjust supply current and power down the device with an integrated enable/disable circuit. Supply voltage is applied to the RFOUT/VDD pin and RFIN pin through an RF choke inductor. Also the VBIAS pin is connected to VDD supply through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 ( Amplifier Enable) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. The SKY67023-396LF operates in the frequency range of 2.0 to 3.0 GHz. For 0.6 to 1.2 GHz operation, the SKY67021-396LF should be used, and for 1.6 – 2.2 GHz the pin-compatible SKY67022-396LF is offered. For lowest possible broadband noise figure the SKY67151-396LF is recommended. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package.

The SKY67023-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and very high (+39.5 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high gain, <0.9 dB low noise figure, and excellent amplifier linearity.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the user the ability to externally adjust supply current and power down the device with an integrated enable/disable circuit. Supply voltage is applied to the RFOUT/VDD pin and RFIN pin through an RF choke inductor. Also the VBIAS pin is connected to VDD supply through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 ( Amplifier Enable) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw.
The SKY67023-396LF operates in the frequency range of 2.0 to 3.0 GHz. For 0.6 to 1.2 GHz operation, the SKY67021-396LF should be used, and for 1.6 – 2.2 GHz the pin-compatible SKY67022-396LF is offered. For lowest possible broadband noise figure the SKY67151-396LF is recommended.
The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package.

Supplier's Site
RF & MW LNA - SKY67023-396LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY67023-396LF
RF & MW LNA SKY67023-396LF
The SKY67023-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides good return loss, low noise, and high linearity performance. The SKY67023-396LF operates in the frequency range of 2.2 to 3.0 GHz. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

The SKY67023-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides good return loss, low noise, and high linearity performance. The SKY67023-396LF operates in the frequency range of 2.2 to 3.0 GHz. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1020686-SKY67023-396LF
RF/IF and RFID - RF Amplifiers 1020686-SKY67023-396LF
Win Source Part Number: 1020686-SKY67023-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.6GHz Frequency: 2GHz ~ 3.0GHz Gain: 17.3dB Noise Figure: 0.89dB Current - Supply: 100mA P1dB: 3.2dB RF Type: LTE, WiMax Voltage - Supply: 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1572-6,863-1572- 2,863-1572-1 Base Product Number: SKY67023

Win Source Part Number: 1020686-SKY67023-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.6GHz
Frequency: 2GHz ~ 3.0GHz
Gain: 17.3dB
Noise Figure: 0.89dB
Current - Supply: 100mA
P1dB: 3.2dB
RF Type: LTE, WiMax
Voltage - Supply: 5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1572-6,863-1572-2,863-1572-1
Base Product Number: SKY67023

Buy Now Datasheet
RF Amplifiers - 863-1572-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1572-2-ND
RF Amplifiers 863-1572-2-ND
RF Amplifier IC LTE, WiMax 2GHz ~ 3.0GHz 8-DFN (2x2)

RF Amplifier IC LTE, WiMax 2GHz ~ 3.0GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67023-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67023-396LF
RF and Wireless - RF Amplifiers SKY67023-396LF
IC RF AMP LTE 2GHZ-3.0GHZ 8DFN

IC RF AMP LTE 2GHZ-3.0GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67023-396LF SKY67023-396LF 1020686-SKY67023-396LF 863-1572-2-ND SKY67023-396LF
Product Name 2.0-3.0 GHz High Linearity, Active Bias Low-Noise Amplifier RF & MW LNA RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 3000 MHz 2000 to 3000 MHz 2000 to 3000 MHz 2000 to 3000 MHz 2000 to 3000 MHz
Minimum Gain 17.3 dB 17.3 dB 17.3 dB ? to 17.3 dB
Maximum Gain 17.3 dB 17.3 dB 17.3 dB 17.3 dB 17.3 dB
Noise Figure 0.8900 dB 0.8900 dB 0.8900 dB 0.8900 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-2004-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 2400 MHz
View Details
3 suppliers
2.4 GHz High Efficiency Wireless LAN Front End - SE2603L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
RF Amplifiers - ACA2788V0 - 909190-ACA2788V0 - Win Source Electronics
Specs
Applications RF Microwave
Package Type SOT115J
View Details
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details