Skyworks Solutions, Inc. GPS/GLONASS/Galileo/BDS Low-Noise Amplifier SKY65611-11

Description
GPS/GLONASS/Galileo/ BDS Low-Noise Amplifier
Request a Quote Datasheet
Description
GPS/GLONASS/Galileo/ BDS Low-Noise Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65611-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier
SKY65611-11
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier SKY65611-11
GPS/GLONASS/Galileo/ BDS Low-Noise Amplifier

GPS/GLONASS/Galileo/BDS Low-Noise Amplifier

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65611-11
102623-SKY65611-11
RF Amplifiers - SKY65611-11 102623-SKY65611-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 102623-SKY65611-11 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1.559GHz to 1.61GHz Gain: 16.5dB Noise Figure: 0.65dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: 6-DFN (1.1x.9) Supply Voltage - Operating: 1.5 V to 2.85 V Alternative Parts (Cross-Reference): BGU6009/N2X; MAX2687EWS+; MAX2659ELT/V+; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 102623-SKY65611-11
Packaging: Reel - TR
Test Frequency: 1.559GHz to 1.61GHz
Frequency: 1.559GHz to 1.61GHz
Gain: 16.5dB
Noise Figure: 0.65dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-DFN (1.1x.9)
Supply Voltage - Operating: 1.5 V to 2.85 V
Alternative Parts (Cross-Reference): BGU6009/N2X; MAX2687EWS+; MAX2659ELT/V+;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF & MW LNA - SKY65611-11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY65611-11
RF & MW LNA SKY65611-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Amplifiers - 863-1666-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1666-2-ND
RF Amplifiers 863-1666-2-ND
RF Amplifier IC GPS 1.559GHz ~ 1.61GHz 6-DFN (1.1x.9)

RF Amplifier IC GPS 1.559GHz ~ 1.61GHz 6-DFN (1.1x.9)

Buy Now Datasheet
RF Amplifiers - 863-1666-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1666-1-ND
RF Amplifiers 863-1666-1-ND
RF Amplifier IC GPS 1.559GHz ~ 1.61GHz 6-DFN (1.1x.9)

RF Amplifier IC GPS 1.559GHz ~ 1.61GHz 6-DFN (1.1x.9)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65611-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65611-11
RF and Wireless - RF Amplifiers SKY65611-11
IC AMP GPS 1.559GHZ-1.61GHZ 6DFN

IC AMP GPS 1.559GHZ-1.61GHZ 6DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65611-11 102623-SKY65611-11 SKY65611-11 863-1666-2-ND SKY65611-11
Product Name GPS/GLONASS/Galileo/BDS Low-Noise Amplifier RF Amplifiers - SKY65611-11 RF & MW LNA RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Package Type Surface Mount; Plugin; DFN, 6-pin 6-DFN (1.1x.9) DFN Surface Mount; 6-XFDFN
Applications RF Microwave GPS
Frequency Range 1559 to 1610 MHz 1559 to 1610 MHz 1559 to 1610 MHz 1559 to 1610 MHz
Minimum Gain 16.5 dB 16.5 dB ? to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400 to 2483 MHz Transmit/Receive Front-End Module - SKY65383-11 - Skyworks Solutions, Inc.
Specs
Output Power 30 dBm
Package Type Surface Mount; MCM, 28L
Operating Voltage 4 volts
View Details
RF Amplifiers - ARA05050RS12P1 - 224970-ARA05050RS12P1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5 to 100 MHz
Minimum Gain 32 dB
View Details
3 suppliers
RF Amplifiers - SE2576L-R - 028217-SE2576L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers