MACOM RF Amplifiers SMA61

Description
RF Amplifier IC General Purpose 1.8GHz ~ 6.2GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.8GHz ~ 6.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA61-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA61-ND
RF Amplifiers 1465-SMA61-ND
RF Amplifier IC General Purpose 1.8GHz ~ 6.2GHz

RF Amplifier IC General Purpose 1.8GHz ~ 6.2GHz

Buy Now Datasheet
Gain Block - SMA61 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA61
Gain Block SMA61
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA61
RF and Wireless - RF Amplifiers SMA61
IC RF AMP GPS 1.8GHZ SMD-6.2GHZ

IC RF AMP GPS 1.8GHZ SMD-6.2GHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA61-ND SMA61 SMA61
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1800 to 6200 MHz 2000 to 6000 MHz 1800 to 6200 MHz
Minimum Gain 7.5 dB ? to 7.5 dB
Maximum Gain 7.5 dB 7.5 dB 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - 1070575 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 14.1 dB
Output Power 35.6 dBm
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65015-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details