MACOM RF & MW Power Amplifier MAAP-011324-TR0500

Description
The MAAP-011324 is a 0.25 W distributed poweramplifier offered in a lead-free 5 mm 32-lead AQFNpackage. The power amplifier operates from DC to27 GHz and provides 18 dB of linear gain and27 dBm of output power at 3-dB compression. Thedevice is fully matched across the band and includesa temperature compensated output power detector. The MAAP-011324 can be used as a poweramplifier stage or as a driver stage in higher powerapplications.
Request a Quote Datasheet
Description
The MAAP-011324 is a 0.25 W distributed poweramplifier offered in a lead-free 5 mm 32-lead AQFNpackage. The power amplifier operates from DC to27 GHz and provides 18 dB of linear gain and27 dBm of output power at 3-dB compression. Thedevice is fully matched across the band and includesa temperature compensated output power detector. The MAAP-011324 can be used as a poweramplifier stage or as a driver stage in higher powerapplications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011324-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011324-TR0500
RF & MW Power Amplifier MAAP-011324-TR0500
The MAAP-011324 is a 0.25 W distributed poweramplifier offered in a lead-free 5 mm 32-lead AQFNpackage. The power amplifier operates from DC to27 GHz and provides 18 dB of linear gain and27 dBm of output power at 3-dB compression. Thedevice is fully matched across the band and includesa temperature compensated output power detector. The MAAP-011324 can be used as a poweramplifier stage or as a driver stage in higher powerapplications.

The MAAP-011324 is a 0.25 W distributed poweramplifier offered in a lead-free 5 mm 32-lead AQFNpackage. The power amplifier operates from DC to27 GHz and provides 18 dB of linear gain and27 dBm of output power at 3-dB compression. Thedevice is fully matched across the band and includesa temperature compensated output power detector.

The MAAP-011324 can be used as a poweramplifier stage or as a driver stage in higher powerapplications.

Supplier's Site Datasheet
RF Amplifiers - 1465-MAAP-011324-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP RADAR 0HZ-27GHZ 32AQFN

IC RF AMP RADAR 0HZ-27GHZ 32AQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAP-011324-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP RADAR 0HZ-27GHZ 32AQFN

IC RF AMP RADAR 0HZ-27GHZ 32AQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAP-011324-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP RADAR 0HZ-27GHZ 32AQFN

IC RF AMP RADAR 0HZ-27GHZ 32AQFN

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011324-TR0500
RF and Wireless - RF Amplifiers MAAP-011324-TR0500
IC RF AMP RADAR 0HZ-27GHZ 32AQFN

IC RF AMP RADAR 0HZ-27GHZ 32AQFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAP-011324-TR0500 1465-MAAP-011324-TR0500CT-ND MAAP-011324-TR0500
Product Name RF & MW Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 27000 MHz 0.0 to 27000 MHz 0.0 to 27000 MHz
Maximum Gain 18.5 dB 18.5 dB 18.5 dB
Output Power 24 dBm 26 dBm
Package Type AQFN Surface Mount; 32-LFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier - AH212-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1800 to 2400 MHz
Output Power 30 dBm
View Details
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details