WanTcom, Inc. RF & MW LNA WBA0242F

Description
WBA0242F integrates WanTcom proprietary lownoise amplifier technology, high frequency microelectronic assembly techniques, and high reliabilitydesign to realize optimum low noise figure,wideband, high linearity, and unconditional stableperformances together. With single +5.0V DCoperation, the amplifier has optimal input andoutput matching in the specified frequency rangeat 50-Ohm impedance system. The amplifier hasstandard WPM-3 gold plated pallet.
Request a Quote Datasheet
Description
WBA0242F integrates WanTcom proprietary lownoise amplifier technology, high frequency microelectronic assembly techniques, and high reliabilitydesign to realize optimum low noise figure,wideband, high linearity, and unconditional stableperformances together. With single +5.0V DCoperation, the amplifier has optimal input andoutput matching in the specified frequency rangeat 50-Ohm impedance system. The amplifier hasstandard WPM-3 gold plated pallet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0242F - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0242F
RF & MW LNA WBA0242F
WBA0242F integrates WanTcom proprietary lownoise amplifier technology, high frequency microelectronic assembly techniques, and high reliabilitydesign to realize optimum low noise figure,wideband, high linearity, and unconditional stableperformances together. With single +5.0V DCoperation, the amplifier has optimal input andoutput matching in the specified frequency rangeat 50-Ohm impedance system. The amplifier hasstandard WPM-3 gold plated pallet.

WBA0242F integrates WanTcom proprietary lownoise amplifier technology, high frequency microelectronic assembly techniques, and high reliabilitydesign to realize optimum low noise figure,wideband, high linearity, and unconditional stableperformances together. With single +5.0V DCoperation, the amplifier has optimal input andoutput matching in the specified frequency rangeat 50-Ohm impedance system. The amplifier hasstandard WPM-3 gold plated pallet.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0242F
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 4200 MHz
Maximum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD284P4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2614BT-R - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details