WanTcom, Inc. RF & MW LNA WBA0102A

Description
130–180 MHz LOW NOISE WIDE BAND AMPLIFIER. WBA0102A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +12.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard N Female connectorized WP-15 RoHS compliance clear plated housing.
Request a Quote Datasheet
Description
130–180 MHz LOW NOISE WIDE BAND AMPLIFIER. WBA0102A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +12.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard N Female connectorized WP-15 RoHS compliance clear plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0102A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0102A
RF & MW LNA WBA0102A
130–180 MHz LOW NOISE WIDE BAND AMPLIFIER. WBA0102A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +12.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard N Female connectorized WP-15 RoHS compliance clear plated housing.

130–180 MHz LOW NOISE WIDE BAND AMPLIFIER. WBA0102A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +12.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard N Female connectorized WP-15 RoHS compliance clear plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0102A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 130 to 180 MHz
Maximum Gain 22 dB
Output Power 27 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
SMT MMIC, Medium Power, Linear Transistor, 50 MHz to 10 GHz, 50Ω, 2x2 mm QFN Style Package - TAV2-14LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers - BGA612E6327HTSA1 - 108585-BGA612E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2800 MHz
Minimum Gain 16.3 dB
View Details
3 suppliers