Skyworks Solutions, Inc. 200 to 3800 MHz Broadband Low-Noise Amplifier SKYA21051

Description
The SKYA21051 is an automotive ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 3800 MHz. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.
Request a Quote Datasheet
Description
The SKYA21051 is an automotive ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 3800 MHz. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 to 3800 MHz Broadband Low-Noise Amplifier - SKYA21051 - Skyworks Solutions, Inc.
Irvine, CA, United States
200 to 3800 MHz Broadband Low-Noise Amplifier
SKYA21051
200 to 3800 MHz Broadband Low-Noise Amplifier SKYA21051
The SKYA21051 is an automotive ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 3800 MHz. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.

The SKYA21051 is an automotive ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity.
The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 3800 MHz.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.

Supplier's Site
RF Amplifiers - 863-SKYA21051TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-SKYA21051TR-ND
RF Amplifiers 863-SKYA21051TR-ND
RF Amplifier IC 2G/3G/4G, LTE 200MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G, LTE 200MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKYA21051DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-SKYA21051DKR-ND
RF Amplifiers 863-SKYA21051DKR-ND
RF Amplifier IC 2G/3G/4G, LTE 200MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G, LTE 200MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKYA21051CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-SKYA21051CT-ND
RF Amplifiers 863-SKYA21051CT-ND
RF Amplifier IC 2G/3G/4G, LTE 200MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G, LTE 200MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet
RF & MW LNA - SKYA21051 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKYA21051
RF & MW LNA SKYA21051
The SKYA21051 is an automotive ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.

The SKYA21051 is an automotive ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity.

The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 6000 MHz.

The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKYA21051 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
SKYA21051
RF and Wireless - RF Amplifiers SKYA21051
IC AMP 2G/3G/4G 200MHZ-6GHZ 8DFN

IC AMP 2G/3G/4G 200MHZ-6GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKYA21051 863-SKYA21051TR-ND SKYA21051 SKYA21051
Product Name 200 to 3800 MHz Broadband Low-Noise Amplifier RF Amplifiers RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Frequency Range 200 to 3800 MHz 200 to 6000 MHz 200 to 6000 MHz 200 to 6000 MHz
Minimum Gain 15.5 dB 14.5 dB ? to 14.5 dB
Maximum Gain 15.5 dB 14.5 dB 17.5 dB 14.5 dB
Noise Figure 1 dB 1.4 dB 0.9700 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65014-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
5 suppliers
RF Amplifiers - 863-1884-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 1805 to 1880 MHz
View Details
3 suppliers
RX Diversity FEM with Carrier Aggregation - SKY13749-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details