Microchip Technology, Inc. RF & MW LNA MMA142AA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA142AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA142AA
RF & MW LNA MMA142AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Shenzhen, China
RF and Wireless - RF Amplifiers
MMA142AA
RF and Wireless - RF Amplifiers MMA142AA
IC RF AMP GPS 0HZ-30GHZ DIE

IC RF AMP GPS 0HZ-30GHZ DIE

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA142AA MMA142AA
Product Name RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26000 MHz 0.0 to 30000 MHz
Maximum Gain 25 dB 15 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-30-1000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 15 dB
View Details
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details