MACOM RF Amplifiers RA89

Description
RF Amplifier IC General Purpose 3MHz ~ 700MHz TO-8B
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 700MHz TO-8B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-RA89-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-RA89-ND
RF Amplifiers 1465-RA89-ND
RF Amplifier IC General Purpose 3MHz ~ 700MHz TO-8B

RF Amplifier IC General Purpose 3MHz ~ 700MHz TO-8B

Buy Now Datasheet
Gain Block - RA89 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
RA89
Gain Block RA89
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-RA89-ND RA89
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 700 MHz
Minimum Gain 26.5 dB
Maximum Gain 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG503-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details